EN
  • EN
  • DE

DELL FTLX8571D3BNL-E5 - SFP+ SR 850MM 300M SR

Part No DELL FTLX8571D3BNL-E5 - SFP+ SR 850MM 300M SR
Manufacturer Dell
Catalog Sfp
Description SFP+ SR 850MM 300M SR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396729-DELL FTLX8571D3BNL-E5 - SFP+ SR 850MM 300M SR
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL FTLX8571D3BNL-E5 - SFP+ SR 850MM 300M SR CAD Model

Description

The DELL FTLX8571D3BNL-E5 is a high-performance SFP+ transceiver module designed to meet the demands of today's data-intensive network environments. Operating at an 850 nm wavelength, it facilitates reliable high-speed data transmission at 10 Gbps over short distances, making it perfectly suited for use in data centers and enterprise networking setups. Its compatibility with multi-mode fiber allows for efficient data communication over distances up to 300 meters, catering to a wide range of networking applications, from high-volume data transfers to mission-critical operations. The transceiver's low power consumption ensures energy efficiency, reducing operational costs while maintaining peak performance. Its plug-and-play design facilitates easy installation and integration into existing network infrastructures, providing a hassle-free upgrade path towards enhanced network speeds and connectivity. The FTLX8571D3BNL-E5 is engineered for reliability and durability, offering a dependable networking solution that can accommodate the ever-increasing demands of modern business operations.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
8Gb SFP+ SW Optical Transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+, MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU EMLLP32-SW-OPT-1 - SFP+ Optical Module (32 GB)
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L6 - SFP+ Transceiver 10G/1G Dual Rate LR
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F5580-R616 - SFP+ Transceiver 16GB, QLE2XXX
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MMA1B00-C100D - QSFP28 100G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess