EN
  • EN
  • DE

DELL H241F - DELL POWEREDGE R710 RACKMOUNT SERVER

Part No DELL H241F - DELL POWEREDGE R710 RACKMOUNT SERVER
Manufacturer Dell
Catalog Server
Description DELL POWEREDGE R710 RACKMOUNT SERVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1395965-DELL H241F - DELL POWEREDGE R710 RACKMOUNT SERVER
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL H241F - DELL POWEREDGE R710 RACKMOUNT SERVER CAD Model

Description

The Dell PowerEdge R710 rackmount server, identified by its part number H241F, is engineered to deliver exceptional performance, efficiency, and redundancy in a 2U form factor, making it an ideal solution for businesses seeking to optimize their data centers for virtualization, database applications, and general-purpose workloads. Incorporating Intel Xeon 5500 and 5600 series processors, the R710 allows for up to six cores per processor, making it capable of handling a diverse range of demanding applications and workloads with ease. The server supports up to 288GB of DDR3 memory across 18 DIMM slots, providing ample bandwidth and capacity for memory-intensive applications and ensuring smooth multitasking performance. Storage needs are well catered to, with options for up to eight 2.5"" or six 3.5"" SAS, SATA, or SSD drives, offering flexibility in configuring storage solutions for performance or capacity needs. Integrated RAID controllers offer robust data protection and improved storage performance, essential for maintaining data integrity in a business environment. Networking is another strong point, with four integrated Gigabit Ethernet ports providing ample connectivity options for diverse network environments. The PowerEdge R710 also features advanced power management technologies, including energy-efficient power supplies and Dell's unique Energy Smart design, which helps reduce operational costs and environmental impact. Management of the R710 is streamlined through the Integrated Dell Remote Access Controller 6 (iDRAC6), offering comprehensive system management capabilities that simplify server setup, monitoring, and maintenance tasks. With its blend of performance, scalability, and manageability, the Dell PowerEdge R710 H241F rackmount server stands as a compelling option for businesses looking to enhance their IT infrastructure's efficiency and reliability.

You May Also Be Interested in

Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
IBM x3650 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess