EN
  • EN
  • DE

DELL KJ8JV - 480GB SSD 2.5 SAS 12G MZILS480HCGR-000D4

Part No DELL KJ8JV - 480GB SSD 2.5 SAS 12G MZILS480HCGR-000D4
Manufacturer Dell
Catalog Hard Drives
Description DELL KJ8JV. SSD capacity: 480 GB, SSD form factor: 2.5"Increase the storage capacity of your Dell™ System with 480GB Solid State Drive from Dell. It boasts a storage capacity of up to 480GB, enabling users to store large amounts of data.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392066-DELL KJ8JV - 480GB SSD 2.5 SAS 12G MZILS480HCGR-000D4
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL KJ8JV - 480GB SSD 2.5 SAS 12G MZILS480HCGR-000D4 CAD Model

Description

The DELL KJ8JV epitomizes cutting-edge storage technology, offering a substantial 480GB of storage space on a solid-state drive (SSD) that boasts remarkable speed and reliability. As a 2.5-inch SAS drive, it utilizes the 12Gb/s SAS interface, providing double the maximum data transfer speed of its 6G counterparts. This makes it exceptionally suitable for high-performance computing environments where speed is critical. The MZILS480HCGR-000D4 model is designed for durability and endurance, ensuring that your data is not only quickly accessible but also securely stored over the drive's lifespan. SSDs such as the KJ8JV are known for their shock and vibration resistance, low power consumption, and faster access times compared to traditional hard disk drives (HDDs). This drive, with its ample 480GB capacity, is ideal for applications demanding high-speed data access and transfer, including database servers, high-transactional environments, and virtualized platforms. It supports various enterprise features like error-checking and correction (ECC), wear-leveling technology to extend the life of the storage medium, and secure data erasure options. The DELL KJ8JV - 480GB SSD 2.5 SAS 12G MZILS480HCGR-000D4 is therefore a premium choice for businesses that require robust, high-speed storage solutions to support their critical operations and data ecosystems.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess