EN
  • EN
  • DE
  • IT

DELL VPNP6 - CABLE DB-9 Mini USB 9ft

Part No DELL VPNP6 - CABLE DB-9 Mini USB 9ft
Manufacturer Dell
Catalog Cables
Description CABLE DB-9 Mini USB 9ft
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1388597-DELL VPNP6 - CABLE DB-9 Mini USB 9ft
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL VPNP6 - CABLE DB-9 Mini USB 9ft CAD Model

Description

The DELL VPNP6 - CABLE DB-9 Mini USB 9ft is a versatile connectivity solution that provides a seamless link between devices equipped with DB-9 serial ports and those with Mini USB interfaces. Measuring 9 feet in length, this cable offers considerable reach, making it ideal for setups where devices are not in close proximity. It is perfect for a wide range of applications, including industrial automation, networking equipment, and legacy peripheral connections. The cable's DB-9 connector offers compatibility with serial devices, while the Mini USB connector is suited for a variety of modern hardware. Constructed with high-quality materials, the DELL VPNP6 ensures reliable data transmission and sustained durability, offering resistance against wear and tear. This cable is particularly useful for IT professionals and enthusiasts who require robust and reliable connections between different types of interfaces in their setups. Its length and build quality make it an indispensable tool for maintaining optimal connectivity and device integration in complex environments.

You May Also Be Interested in

NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
SAS QSFP-QSFP Cable 5m
Need more? Email Us
NetApp
NetApp 5M QSFP to QSFP Cable
Need more? Email Us
NetApp
NetApp 0.5M Mini SAS HD to HD 12Gb Cable
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5m QSFP to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 1M MiniSAS to MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0508-01
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess