EN
  • EN
  • DE

DELL YXMX6 - CADDY R-SERIES 2.5 G13

Part No DELL YXMX6 - CADDY R-SERIES 2.5 G13
Manufacturer Dell
Catalog IT infrastructure Accessories
Description CADDY R-SERIES 2.5 G13
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388387-DELL YXMX6 - CADDY R-SERIES 2.5 G13
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL YXMX6 - CADDY R-SERIES 2.5 G13 CAD Model

Description

The DELL YXMX6 Caddy is specifically engineered for the 13th Generation of Dell PowerEdge R-Series servers, offering an ideal solution for mounting 2.5-inch hard drives or solid-state drives. Similar to its counterpart, the G176J, this caddy provides a secure and protective enclosure, ensuring that drives remain safe from physical stress and operational vibrations. Crafted from durable materials, the YXMX6 guarantees longevity and reliability, safeguarding your data storage needs in rigorous server environments. Its design is optimized for compatibility with multiple R-Series server models, allowing for flexible storage upgrades and maintenance with minimal effort. The installation process is quick and does not require any special tools, making drive replacement and capacity expansion tasks simpler and more efficient. For IT professionals dedicated to maintaining optimal server performance and storage reliability, the DELL YXMX6 Caddy is a crucial component that supports seamless scalability and secure data management.

You May Also Be Interested in

EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess