EN
  • EN
  • DE

DV200-2805S

Part No DV200-2805S
Manufacturer Delta Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016940-DV200-2805S
Categories OEM Parts(C-E)
Manufacturer Delta Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DV200-2805S CAD Model

Description

The Delta Electronics DV200-2805S is a DC-DC converter module. It is designed to provide a stable and regulated DC voltage output from a DC input source. This converter is typically used in various electronic systems to power different components that require specific voltage levels.

Applications:

  • Telecommunications Equipment: Powering components in telecom infrastructure.
  • Industrial Automation: Supplying voltage to sensors, controllers, and other industrial devices.
  • Networking Devices: Providing power to network switches, routers, and other networking equipment.
  • Embedded Systems: Powering microcontrollers and peripherals in embedded applications.

Features:

  • High Efficiency: Designed for optimal energy conversion efficiency.
  • Wide Input Voltage Range: Accommodates a broad range of DC input voltages.
  • Regulated Output Voltage: Provides a stable and consistent DC output voltage.
  • Overcurrent Protection: Protects the converter and connected devices from excessive current draw.
  • Overvoltage Protection: Prevents damage from voltage spikes.
  • Short Circuit Protection: Shuts down the converter in case of a short circuit.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • Reliable Power Supply: Ensures a stable and dependable power source for sensitive electronic components.
  • Protection Against Electrical Faults: Safeguards connected devices from damage due to overcurrent, overvoltage, and short circuits.
  • Energy Efficiency: Reduces energy consumption and heat generation.
  • Easy Integration: Simplifies the design and implementation of power systems.
  • Meets Industry Standards: Complies with relevant safety and environmental regulations.

Additional Details:

The DV200-2805S typically includes specifications such as input voltage range, output voltage, output current, isolation voltage, and operating temperature range. Detailed datasheets provide comprehensive performance characteristics and application guidelines. These DC-DC converters are often used in systems requiring high reliability and efficient power conversion.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess