EN
  • EN
  • DE

TM12B800

Part No TM12B800
Manufacturer Delta Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100229-TM12B800
Categories OEM Parts(T-Z)
Manufacturer Delta Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TM12B800 CAD Model

Description

The TM12B800 is an industrial power supply manufactured by Delta Electronics. It is designed for robust performance and reliability in demanding industrial environments, offering a stable power output for various electronic devices and systems.

Applications:

  • Industrial Automation: Powering programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other automation equipment.
  • Process Control Systems: Providing stable power for sensors, transmitters, and control valves.
  • Factory Automation: Powering various factory automation components such as conveyors, robotic systems, and monitoring devices.
  • Machine Tools: Supplying power to CNC machines, milling machines, and other machine tools.
  • Test and Measurement Equipment: Ensuring accurate and reliable power for sensitive test and measurement devices.

Features:

  • Wide Input Voltage Range: Accommodates a broad range of input voltages, making it suitable for different power grids.
  • High Efficiency: Minimizes energy waste and reduces heat generation.
  • Overload Protection: Protects the power supply and connected devices from damage due to excessive current draw.
  • Short Circuit Protection: Automatically shuts down the power supply in the event of a short circuit, preventing damage.
  • Over Voltage Protection: Safeguards connected devices from voltage surges.
  • DIN Rail Mounting: Allows for easy installation in industrial control panels.
  • Compact Size: Saves valuable space in control cabinets.

Benefits:

  • Increased System Reliability: Provides stable and reliable power, minimizing downtime and improving overall system performance.
  • Reduced Energy Consumption: High efficiency design reduces energy costs and lowers the overall carbon footprint.
  • Enhanced Safety: Comprehensive protection features prevent damage to the power supply and connected devices, ensuring a safe operating environment.
  • Simplified Installation: DIN rail mounting and compact size simplify installation and reduce installation time.
  • Versatile Application: Suitable for a wide range of industrial applications, providing a flexible power solution.

Additional Details:

Specifications will vary depending on the specific model of the TM12B800 power supply. Consult the Delta Electronics datasheet for your specific part to determine precise input voltage ranges, output voltage and current, efficiency ratings, and protection levels. The TM12B800 series generally utilizes robust components to withstand harsh industrial conditions. Enclosure materials are selected for durability and resistance to environmental factors such as dust, moisture, and vibration.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess