EN
  • EN
  • DE

E1466DAO-DIT

Part No E1466DAO-DIT
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLOCK 32KHZ DGTL-TRIM 8DIP / IC Clock, Digital Trimmer IC 32kHz 1 Output 8-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Package Tube
Product Status Obsolete
PLL No
Number of Circuits 1
Frequency - Max 32kHz
Voltage - Supply 1.1V ~ 2.2V
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number E1466D
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,200
Win Source Part Number 1126008-E1466DAO-DIT
Ultra Librarian 3D Model Ultra Librarian E1466DAO-DIT CAD Model

Description

Microchip Technology's E1466DAO-DIT: A Robust and Versatile Embedded Solution

The E1466DAO-DIT is a cutting-edge product from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is specifically designed to cater to the demanding needs of modern embedded systems, providing a perfect blend of performance, power efficiency, and reliability.

Key Features:

  • High-Performance Microcontroller: At the heart of the E1466DAO-DIT is a powerful microcontroller unit (MCU) that delivers exceptional computational speed and efficiency. This MCU is ideal for a wide range of applications, from industrial control systems to sophisticated consumer electronics.
  • Advanced Analog Capabilities: The product boasts advanced analog features, including high-resolution Analog-to-Digital Converters (ADCs), Digital-to-Analog Converters (DACs), and multiple operational amplifiers. These components are crucial for applications requiring precise sensor readings and accurate signal processing.
  • Robust Connectivity Options: With integrated support for various communication protocols such as I2C, SPI, and UART, the E1466DAO-DIT ensures seamless data transfer and connectivity with other devices in a system. This versatility makes it an excellent choice for IoT (Internet of Things) projects and networked devices.
  • Low Power Consumption: Energy efficiency is a hallmark of Microchip's products, and the E1466DAO-DIT is no exception. It is engineered to operate at low power, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Extended Temperature Range: The device is designed to withstand harsh environments and operate reliably across a wide temperature range. This feature is particularly important for industrial and automotive applications that require consistent performance under extreme conditions.

Applications:

The E1466DAO-DIT is versatile enough to be used in a variety of settings, including but not limited to:

  • Industrial Automation
  • Automotive Systems
  • Consumer Electronics
  • Medical Devices
  • Smart Home Technology

Overall, Microchip Technology's E1466DAO-DIT is a robust solution for designers and engineers looking to develop high-performance and reliable embedded systems. With its advanced features and flexible capabilities, it stands out as a top choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess