EN
  • EN
  • DE

CRSE-10-R/G

Part No CRSE-10-R/G
Manufacturer Dialight
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1181824-CRSE-10-R/G
Categories Custom Parts
Manufacturer Dialight
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CRSE-10-R/G CAD Model

Description

The CRSE-10-R/G is a surface mount LED indicator manufactured by Dialight. It features a dual-color Red/Green LED, providing a versatile indication solution in a compact package.

Applications

  • Status indication: Indicating the status of equipment or processes.
  • Power indication: Showing whether a device is powered on or off.
  • Alarm indication: Alerting users to potential problems or malfunctions.
  • Logic state indication: Displaying the logical state of a digital circuit.
  • Instrumentation panels: Providing visual feedback on instrument readings.

Features

  • Dual-Color LED: Red and Green LEDs in a single package.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Compact Size: Small footprint for high-density board layouts.
  • Wide Viewing Angle: Provides visibility from various angles.
  • Low Current Consumption: Minimizes power usage.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Versatile Indication: Dual-color LED allows for multiple status indications.
  • Easy Assembly: SMT design simplifies manufacturing.
  • Space Saving: Compact size optimizes board space utilization.
  • Clear Visibility: Wide viewing angle ensures easy readability.
  • Energy Efficient: Low current consumption reduces power consumption.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Additional Details

The CRSE-10-R/G LED indicator is designed for reflow soldering processes. The Red and Green LEDs can be controlled independently, allowing for various color combinations and indication patterns. Dialight provides detailed specifications, including luminous intensity, forward voltage, and color coordinates, to ensure proper integration into the application. The device is commonly used in a wide range of electronic equipment, including industrial controls, medical devices, and consumer electronics.

You May Also Be Interested in

Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
UTC
Lowest to $0.3269
Broadcom Limited
Contact for details
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Cirrus Logic Inc.
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess