EN
  • EN
  • DE

564-0100-222F

Part No 564-0100-222F
Manufacturer Dialog Semiconductor GmbH
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Dialog Semiconductor GmbH
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815710-564-0100-222F
Ultra Librarian 3D Model Ultra Librarian 564-0100-222F CAD Model

Description

The 564-0100-222F is a circuit board indicator LED array manufactured by Dialog Semiconductor GmbH. It is designed to provide visual indication of circuit status, typically used for front panel displays, diagnostic indicators, and general-purpose visual feedback in electronic devices.

Applications

  • Front Panel Indicators: Used to display the status of electronic equipment and systems.
  • Diagnostic Indicators: Employed to provide visual feedback on system health and error conditions.
  • General Purpose Indication: Utilized in a wide range of electronic devices for visual feedback on operation.
  • Industrial Control Panels: Applied in control panels to indicate the status of machinery and processes.
  • Consumer Electronics: Integrated into consumer electronics products for user interface and status display.

Features

  • LED Array: Contains multiple LEDs in a single package for multi-segment or multi-color indication.
  • High Brightness: Provides clear and visible indication, even in well-lit environments.
  • Low Power Consumption: Reduces overall system power requirements.
  • Long Lifespan: Ensures reliable operation over an extended period.
  • Compact Design: Facilitates integration into space-constrained applications.

Benefits

  • Clear Visual Indication: Provides easy-to-understand status information.
  • Enhanced User Interface: Improves the user experience through visual feedback.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Improved Reliability: Ensures consistent performance over time.
  • Simplified Assembly: Streamlines the manufacturing process.

Additional Details

The 564-0100-222F LED array typically comes in a through-hole or surface mount package. The specific colors and arrangement of the LEDs within the array determine its indication capabilities. The forward voltage and current requirements of the LEDs are important parameters for proper circuit design. Current limiting resistors are typically used in series with the LEDs to prevent damage. The viewing angle and luminous intensity are key factors to consider for visibility. The operating temperature range is an important factor to consider for harsh environments. The manufacturer's datasheet provides detailed specifications and application notes. This LED array is a reliable choice for applications requiring clear and efficient visual indication.

You May Also Be Interested in

Broadcom Limited
LED DOME 5V 565NM GN DIFF RA AXL
Need more? Email Us
Dialight
LED PRISM 3MM RND RD,GN,BLU SMD
Lowest to $37.8390
Broadcom Limited
LED LT BAR 8.89X3.81MM QUAD GRN
Lowest to $3.1289
Broadcom Limited
LED 5MM GAP GRN RA HOUSING TH
Lowest to $1.7148
Broadcom Limited
LED Light Bar Uni-Color Green 565nm 8-Pin PDIP / LED LT BAR 8.89X8.89MM SGL GREEN
Lowest to $3.9276
Broadcom Limited
LIGHT BAR 0.4X0.195" YELLOW
Lowest to $1.5042
Dialight
LED 2MM BI-LEVEL RED/RED DIFF
Need more? Email Us
Broadcom Limited
LED LT BAR 8.89X8.89MM SGL YLW
Lowest to $3.7549
Dialight
LED 2HI 3MM GREEN PC MNT
Lowest to $1.2904

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess