EN
  • EN
  • DE

NET+50-QIT-3

Part No NET+50-QIT-3
Manufacturer Digi International
Catalog Embedded - Microcontrollers - Application Specific
Description IC ARM7 MPU 32BIT 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Digi International
Series NET+ARM
Packaging Tray
Part Status Obsolete(EOL)
Applications Network Processor
Core Processor ARM7
Program Memory Type External Program Memory
Controller Series NET+50
RAM Size 16K x 8
Interface EBI/EMI, Ethernet, DMA, HDLC, IEEE1284/ENI, SPI, UART
Number of I/O 40
Operating Supply Voltage 2.25 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 208-BFQFP
Manufacturer Package 208-PQFP (28x28)
Win Source Part Number 790682-NET+50-QIT-3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NET+50-QIT-3 CAD Model

Description

The NET+50-QIT-3 is a network processor from Digi International.

  • Operating Supply Voltage: 2.25V to 3.6V
  • Core Processor: ARM7
  • Package: 208-BFQFP
  • Operating Temperature: -40°C to 85°C
  • I/O: 40
  • Controller Series: NET+50
  • Interface: EBI/EMI, Ethernet, DMA, HDLC, IEEE1284/ENI, SPI, UART
  • Program Memory Type: External
  • RAM Size: 16K x 8

You May Also Be Interested in

Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.9765
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us
Microchip Technology
IC MCU FLASH 4K TX 315MHZ 24SSOP /
Need more? Email Us
Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess