EN
  • EN
  • DE
  • IT

US5MC

Part No US5MC
Manufacturer Diode Semiconductor Korea
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diode Semiconductor Korea
Win Source Part Number 1278262-US5MC
Manufacturer Homepage www.diode.kr/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian US5MC CAD Model

Description

The US5MC is a surface-mount Schottky Barrier Rectifier manufactured by Diode Semiconductor Korea. It is designed for high-efficiency rectification, fast switching, and low forward voltage drop. This device is commonly used in various electronic circuits to perform functions such as voltage clamping, reverse polarity protection, and freewheeling.

Applications:

  • Switching Mode Power Supplies (SMPS): Used for output rectification to convert AC voltage to DC voltage.
  • DC-DC Converters: Employed to improve efficiency and reduce power loss.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect polarity connection.
  • Free-wheeling Diode: Used in inductive circuits to dissipate energy stored in the inductor when the switching device is turned off.
  • Voltage Clamping: Limits voltage spikes to protect sensitive components.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand large current surges without failure.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • RoHS Compliant: Environmentally friendly, free from hazardous substances.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation in electronic circuits.
  • Enhanced Reliability: Protects circuits from voltage spikes and reverse polarity.
  • Compact Design: Saves valuable board space, especially in portable devices.
  • Cost-Effective: Offers a balance of performance and price.
  • Easy Integration: Surface mount package allows for seamless integration into automated assembly lines.

Additional Details:

The US5MC typically features a repetitive peak reverse voltage (VRRM) and a maximum average forward rectified current (IF). It is designed to operate within a specific temperature range, ensuring stable and reliable performance. The device is packaged in a compact surface mount format, making it ideal for high-density circuit board designs. Its robust construction ensures longevity and reliability in demanding applications.

Care should be taken to observe the maximum ratings and operating conditions specified in the datasheet to ensure reliable performance and prevent damage to the device.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
1.7V@1A 75ns Independent Type 1A 1kV SMA(DO-214AC)
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1V@1A 50ns 1A 200V SMA(DO-214AC)
Lowest to $0.0088
ShenZhen SlkorMicro Semicon Co. Ltd
75V 1 pair of common cathodes 1.25V 4ns 200mA SOT-23
Lowest to $0.0107
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 6A 1kV 1.15V@6A SMC
Lowest to $0.0453
Taiwan Semiconductor
Bridge Rectifiers 1A, 600V, Standard Bridge Rectifier
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 300mA 1.25V@150mA 300V SOD-323
Lowest to $0.0278
Taiwan Semiconductor
Rectifiers 35ns 1A 200V Super F ast Recovery Rect
Lowest to $0.0966
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 3A 1kV 1.1V@3A SMB
Lowest to $0.0223
Taiwan Semiconductor
Rectifiers 1A, 1000V, Standard Recovery Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0642 $50.0760
1,900+ $0.0527 $100.1300
2,945+ $0.0510 $150.1950
4,050+ $0.0494 $200.0700
5,245+ $0.0477 $250.1865
7,010+ $0.0428 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,510 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess