EN
  • EN
  • DE

1N5818M

Part No 1N5818M
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 1A MELF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 550mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 30V
Mounting SMD (SMT)
Case / Package MELF
Operating Temperature - Junction -60°C to 125°C
Win Source Part Number 075028-1N5818M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5818M CAD Model

Description

The 1N5818M is a Schottky barrier rectifier diode designed and manufactured by Diodes Incorporated. This diode is known for its low forward voltage drop and fast switching capabilities, making it an ideal choice for high-efficiency power management applications. The 1N5818M is a surface-mount device encapsulated in a robust and compact DO-213AB package, which ensures a minimal footprint on the circuit board while providing excellent thermal performance.

Key Features

  • Low Forward Voltage Drop: The 1N5818M exhibits a low forward voltage drop, typically around 0.55V at 1A, which helps to reduce power loss and improve efficiency in power conversion circuits.
  • High Current Capability: With a maximum average forward rectified current of 1A, this diode can handle significant current levels suitable for a wide range of applications.
  • Fast Switching Speed: The fast switching action of the 1N5818M minimizes energy loss during the transition from conducting to non-conducting states, contributing to the overall efficiency of the system.
  • Guard Ring for Overvoltage Protection: The built-in guard ring enhances the diode's capability to withstand transient overvoltage events, providing additional protection for sensitive electronic components.
  • Low Power Loss: Thanks to its Schottky barrier design, the 1N5818M ensures low power loss during operation, which is critical for portable and battery-powered devices.
  • High Reliability: Diodes Incorporated's commitment to quality means that the 1N5818M is a highly reliable component, designed to meet stringent industry standards.

Applications

The 1N5818M is versatile and can be used in various electronic circuits, including:

  • DC-DC converters
  • Low voltage, high-frequency inverters
  • Free-wheeling diodes
  • Polarity protection applications
  • Portable devices and power supplies

Summary

In summary, the 1N5818M Schottky barrier rectifier from Diodes Incorporated is an exceptional choice for designers looking for a diode that offers both high efficiency and reliability. Its low forward voltage drop, high current capacity, fast switching speed, and overvoltage protection make it suitable for a wide range of applications, particularly in power management systems where performance and compactness are critical.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Micro Commercial Co
Interface
Lowest to $0.1165
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess