EN
  • EN
  • DE

2DC2412R-7

Part No 2DC2412R-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.15A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 400mV @ 5mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 180 @ 1mA, 6V
Maximum Power Dissipation 300mW
Frequency - Transition 180MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1003783-2DC2412R-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2DC2412R-7 CAD Model

Description

Product Overview: 2DC2412R-7 - Diodes Incorporated

The 2DC2412R-7 is a high-performance NPN bipolar transistor designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This discrete semiconductor product is engineered to deliver efficient amplification and switching capabilities, making it an essential component in a wide range of electronic applications.

Key Features

  • High Current Gain (hFE): The 2DC2412R-7 offers a high current gain, ensuring efficient current amplification in electronic circuits. This feature allows for better performance in applications requiring signal amplification.
  • Low Collector-Emitter Saturation Voltage: With its low V<sub>CE(sat), this transistor minimizes power loss during operation, contributing to the overall energy efficiency of the device it's implemented in.
  • Fast Switching Speeds: The device is designed for quick transitions between on and off states, enabling high-speed circuit operation which is crucial for modern digital electronics.
  • Small Surface-Mount Package: Enclosed in an SOT-23 package, the 2DC2412R-7 is compact and suitable for space-constrained applications, while also allowing for automated assembly processes.

Applications

The versatility of the 2DC2412R-7 allows it to be used in a variety of applications, including but not limited to:

  • Switching and Amplification in Audio Devices
  • Signal Processing in Communication Equipment
  • Driver Stages in Power Management Systems
  • Control Circuits in Consumer Electronics
  • Portable and Battery-Powered Devices

Product Specifications

The 2DC2412R-7 boasts the following specifications:

  • Transistor Polarity: NPN
  • Collector-Emitter Voltage V<sub>CEO: 25V
  • Collector Current I<sub>C: 500mA
  • Power Dissipation P<sub>D: 350mW
  • Operating Temperature Range: -55°C to +150°C

Diodes Incorporated's 2DC2412R-7 is RoHS compliant and is recognized for its reliability and durability, adhering to the stringent standards required by the semiconductor industry. Whether you're designing consumer electronics, industrial systems, or sophisticated communication devices, the 2DC2412R-7 offers the performance and quality needed for your electronic designs.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,715+ $0.0292 $50.0780
3,650+ $0.0274 $100.0100
5,685+ $0.0264 $150.0840
8,165+ $0.0245 $200.0425
10,595+ $0.0236 $250.0420
13,220+ $0.0227 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,008 pieces
MOQ: 1715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess