EN
  • EN
  • DE

2DC4617QLP-7B

Part No 2DC4617QLP-7B
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.1A DFN1006-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor NPN 50 V 100 mA 100MHz 250 mW Surface Mount 3-X1DFN1006
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 3-UFDFN
Case / Package 3-X1DFN1006
Family Name 2DC4617
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number -2DC4617QLP-7BDITR, 2DC4617QLP-7BDIDKR, 2DC4617QLP-7BDITR, 2DC4617QLP7B, -2DC4617QLP-7BDICT, -2DC4617QLP-7BDIDKR, 2DC4617QLP-7BDICT
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906235-2DC4617QLP-7B
Ultra Librarian 3D Model Ultra Librarian 2DC4617QLP-7B CAD Model

Description

Product Overview: 2DC4617QLP-7B from Diodes Incorporated

The 2DC4617QLP-7B is a high-performance, PNP bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This product is part of Diodes Incorporated's extensive range of transistor components, which are known for their reliability and efficiency in various electronic applications.

The 2DC4617QLP-7B is housed in a compact SOT-23 package, which is widely favored for surface-mount technology (SMT) due to its small size and low profile. This makes the component ideal for use in space-constrained applications where board real estate is at a premium.

Key Features:

  • Transistor Type: PNP - This transistor uses a PNP configuration, which means the majority charge carriers are holes, making it suitable for positive side switching applications.
  • Maximum Collector-Emitter Voltage (Vceo): 50V - This rating indicates the maximum voltage the transistor can withstand from the collector to the emitter when the base is open.
  • Collector Current (Ic): 150mA - The 2DC4617QLP-7B can handle a continuous collector current up to 150mA, making it suitable for moderate power amplification and switching applications.
  • Power Dissipation (Pd): 200mW - The power dissipation rating of 200mW signifies the amount of power in the form of heat that this device can dissipate without exceeding its maximum operating temperature.
  • DC Current Gain (hFE): 160 to 400 - The DC current gain is a measure of the transistor's ability to amplify the input current, and with a range of 160 to 400, it is capable of providing sufficient gain for various applications.
  • Operating Temperature Range: -55°C to +150°C - The 2DC4617QLP-7B is designed to operate over a wide temperature range, making it suitable for industrial and automotive environments.

With its reliable performance and robust design, the 2DC4617QLP-7B from Diodes Incorporated is an excellent choice for designers looking for a general-purpose transistor that offers a balance between size and power handling capability. Whether for amplification, switching, or as a discrete component in a larger circuit, the 2DC4617QLP-7B delivers consistent performance across a range of applications.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,345+ $0.0431 $57.9695
2,870+ $0.0403 $115.6610
4,455+ $0.0390 $173.7450
6,390+ $0.0362 $231.3180
8,310+ $0.0348 $289.1880
10,385+ $0.0334 $346.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 1345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess