EN
  • EN
  • DE

SMBTA06UPN

Part No SMBTA06UPN
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Arrays
Description NPN/PNP Silicon AF Transistor Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1251544-SMBTA06UPN
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBTA06UPN CAD Model

Description

The SMBTA06UPN is a NPN bipolar transistor manufactured by Infineon Technologies. It's designed for fast switching applications and is commonly used as a general-purpose amplifier and switch in various electronic circuits.

Applications:

  • High-Speed Switching: Optimized for fast switching speeds in digital circuits.
  • Amplifier Circuits: Used as a small signal amplifier in audio and RF applications.
  • Driver Circuits: Drives small loads such as LEDs or relays.
  • General Purpose Switching: Employed in general-purpose switching applications.

Features:

  • NPN Transistor: NPN polarity for common switching and amplification tasks.
  • High Current Gain (hFE): Provides sufficient current amplification for many applications.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation during switching.
  • Fast Switching Speed: Enables efficient switching performance.
  • Small SMD Package: Compact SMB package for space-constrained applications.
  • RoHS Compliant: Lead-free and compliant with RoHS standards.

Benefits:

  • Efficient Switching: Low saturation voltage and fast switching speed result in efficient power usage.
  • Compact Design: Small package size allows for integration into miniaturized devices.
  • Versatile Application: Suitable for a wide range of switching and amplification applications.
  • Reliable Performance: Designed for reliable operation in various electronic circuits.

Additional Details:

The SMBTA06UPN operates by controlling the current flow between the collector and emitter terminals based on the current applied to the base terminal. The transistor is turned on when a sufficient base current is applied, allowing current to flow. The device's key parameters include its current gain, saturation voltage, and switching speed. The datasheet provides detailed information on these parameters, as well as the device's operating temperature range and other specifications. The package is a surface-mount type, facilitating automated assembly processes. The SMB package is a standard for small transistors making it easy to design into existing circuits.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2134 $58.6850
660+ $0.1753 $115.6980
1,025+ $0.1697 $173.9425
1,410+ $0.1642 $231.5220
1,820+ $0.1589 $289.1980
2,440+ $0.1423 $347.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess