EN
  • EN
  • DE
  • IT

2DD2656

Part No 2DD2656
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description LOW VCE(SAT) NPN SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1123552-2DD2656
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2DD2656 CAD Model

Description

Product Overview: Diodes Incorporated 2DD2656

The Diodes Incorporated 2DD2656 is a robust, high-performance NPN bipolar junction transistor (BJT) designed for versatile applications in today's electronics market. This component is engineered to deliver efficient current amplification and switching, making it an ideal choice for a wide range of circuit designs.

The 2DD2656 features a compact package that allows for easy integration into PCB layouts without compromising on power handling capabilities. Its low saturation voltage ensures high efficiency, which is crucial in power-sensitive applications. The device is characterized by its high current gain-bandwidth product, which provides excellent frequency response and makes it suitable for amplification of both low and high-frequency signals.

Key Specifications:

  • Transistor Type: NPN
  • Collector-Emitter Voltage (Vceo): Offers a robust breakdown voltage suitable for various applications.
  • Collector Current (Ic): Capable of handling significant current levels for its size.
  • Power Dissipation (Pd): Adequately dissipates heat generated during operation, ensuring reliability and longevity.
  • DC Current Gain (hFE): Exhibits a high DC current gain, indicating efficient current amplification.
  • Transition Frequency (fT): High transition frequency for better performance in high-speed switching applications.

With its impressive electrical characteristics, the 2DD2656 is suitable for a multitude of applications, including but not limited to, switch mode power supplies (SMPS), motor controls, audio amplifiers, and signal processing circuits. Its robustness also makes it an excellent choice for more demanding industrial environments.

Diodes Incorporated has a reputation for producing reliable, high-quality components, and the 2DD2656 is no exception. Whether you're designing consumer electronics or industrial machinery, this transistor can help you achieve efficiency, performance, and durability in your electronic designs.

For detailed information on the 2DD2656, including mechanical specifications, thermal characteristics, and recommended operating conditions, please refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

ON Semiconductor
Darlington Complementary Silicon Power Transistors
Need more? Email Us
ON Semiconductor
Complementary Silicon High−Power Transistors | TRANS PNP 100V 25A TO247
Lowest to $2.6162
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 70V 1A E-LINE
Lowest to $0.9360
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $48.8956
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2911
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $19.2022
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $14.6688
ON Semiconductor
Complementary Silicon Power Transistors
Lowest to $2.9294

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess