EN
  • EN
  • DE
  • IT

2DD2679-13

Part No 2DD2679-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 30V 2A SOT89-3 / Trans GP BJT NPN 30V 2A 2000mW 4-Pin(3+Tab) SOT-89 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 370mV @ 75mA, 1.5A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 270 @ 200mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 240MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 075315-2DD2679-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2DD2679
Introduction Date December 23, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 2DD2679-13 CAD Model

Description

Product Overview: Diodes Incorporated 2DD2679-13

The 2DD2679-13 from Diodes Incorporated is a robust, high-performance PNP bipolar junction transistor (BJT) designed for versatile applications in modern electronic circuits. This semiconductor device is optimized for low voltage, high-speed switching, making it an ideal choice for power management in compact and energy-efficient designs.

Key Features and Benefits

  • Low Saturation Voltage: The 2DD2679-13 boasts a low collector-emitter saturation voltage, which enhances overall efficiency by reducing power loss during operation.
  • High Current Capability: With the ability to handle a substantial collector current, this transistor is suitable for circuits that require a high level of drive current.
  • Fast Switching Speeds: The device's rapid switching characteristics ensure minimal transition times between the on and off states, contributing to the efficiency of the overall system.
  • Complementary NPN Type Available: For design flexibility, Diodes Incorporated also offers a complementary NPN transistor, allowing for push-pull or other configurations that require both PNP and NPN types.

Applications

The 2DD2679-13 is engineered for a wide array of applications, including but not limited to:

  • Power management modules
  • Switching regulators
  • Motor control circuits
  • Audio amplifiers
  • Signal processing

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The 2DD2679-13 is no exception, having undergone rigorous testing to ensure its performance under various conditions. It is designed to provide a long operational lifespan even in demanding environments.

Environmental Compliance

The 2DD2679-13 is produced with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances such as lead, mercury, and cadmium. This compliance underscores Diodes Incorporated's dedication to environmental sustainability and the production of eco-friendly products.

For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to visit the Diodes Incorporated website or contact their support team for in-depth technical assistance.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3763
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $19.2022
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $48.8956
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
Central Semiconductor Corp
Chip Type 2C5154 Geometry 9201 Polarity NPN | SILICON NPN TRANSISTORS
Need more? Email Us
ON Semiconductor
Complementary Silicon Power Transistors
Lowest to $2.9294
ON Semiconductor
Complementary Silicon High−Power Transistors | TRANS PNP 100V 25A TO247
Lowest to $2.6162
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1140 $56.4300
1,200+ $0.0936 $112.3200
1,855+ $0.0907 $168.2485
2,555+ $0.0878 $224.3290
3,305+ $0.0848 $280.2640
4,420+ $0.0760 $335.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 589 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess