EN
  • EN
  • DE

6A8-T

Part No 6A8-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 800V 6A R-6 / Diode 800 V 6A Through Hole R-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Technology Standard
Voltage - DC Reverse (Vr) (Max) 800 V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 900 mV @ 6 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 800 V
Mounting Type Through Hole
Package / Case R-6, Axial
Supplier Device Package R-6
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 6A8
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 856980-6A8-T
Ultra Librarian 3D Model Ultra Librarian 6A8-T CAD Model

Description

6A8-T Diodes Incorporated Description

The 6A8-T from Diodes Incorporated is a general-purpose silicon rectifier diode with a maximum repetitive reverse voltage of 800 V and a continuous forward current rating of 6 A. It is a through-hole device packaged in an R-6 case. The 6A8-T is a popular choice for a wide variety of applications, including power supplies, motor control circuits, and industrial electronics.

Features and Benefits of the 6A8-T

  • High reverse voltage rating (800 V)
  • High forward current rating (6 A)
  • Low forward voltage drop (typically 0.9 V at 6 A)
  • Fast reverse recovery time (typically 50 ns)
  • Wide operating temperature range (-65°C to +175°C)
  • RoHS compliant

Applications of the 6A8-T

The 6A8-T can be used in a wide variety of applications, including:

  • Power supplies
  • Motor control circuits
  • Industrial electronics
  • Automotive electronics
  • Consumer electronics
  • Other applications where a high-voltage, high-current rectifier diode is needed

Here is a more detailed description of some of the common applications of the 6A8-T:

  • Power supplies: The 6A8-T can be used in a variety of power supplies, including linear power supplies, switching power supplies, and uninterruptible power supplies (UPS). In linear power supplies, the 6A8-T is used to rectify the AC input voltage to DC voltage. In switching power supplies, the 6A8-T is used to rectify the output voltage of the switching regulator. In UPS systems, the 6A8-T is used to charge the battery and to provide backup power when the AC input voltage is lost.
  • Motor control circuits: The 6A8-T can be used in a variety of motor control circuits, including DC motor controllers, AC motor controllers, and servo motor controllers. In DC motor controllers, the 6A8-T is used to reverse the polarity of the motor voltage to change the direction of rotation. In AC motor controllers, the 6A8-T is used to rectify the AC voltage to DC voltage so that the motor can be controlled using pulse width modulation (PWM). In servo motor controllers, the 6A8-T is used to provide feedback to the controller so that the motor position can be accurately controlled.
  • Industrial electronics: The 6A8-T can be used in a variety of industrial electronics applications, such as welding machines, machine tools, and robotics. In welding machines, the 6A8-T is used to rectify the AC input voltage to DC voltage so that the welding arc can be created. In machine tools, the 6A8-T is used to control the speed and direction of rotation of the spindle motor. In robotics, the 6A8-T is used to control the movement of the robot arm.
  • Automotive electronics: The 6A8-T can be used in a variety of automotive electronics applications, such as alternators, starters, and lighting systems. In alternators, the 6A8-T is used to rectify the AC voltage generated by the alternator to DC voltage that can be used to charge the battery and power the vehicle's electrical systems. In starters, the 6A8-T is used to provide a high current to the starter motor so that it can start the engine. In lighting systems, the 6A8-T is used to rectify the AC voltage from the battery to DC voltage that can be used to power the headlights, taillights, and other lights.
  • Consumer electronics: The 6A8-T can be used in a variety of consumer electronics applications, such as televisions, computers, and power tools. In televisions, the 6A8-T is used to rectify the AC input voltage to DC voltage that can be used to power the television's circuits. In computers, the 6A8-T is used to rectify the AC input voltage to DC voltage that can be used to power the computer's motherboard and other components. In power tools, the 6A8-T is used to rectify the AC input voltage to DC voltage that can be used to power the motor.

Conclusion

The 6A8-T is a versatile and reliable silicon rectifier diode that can be used in a wide variety of applications. It is a popular choice for engineers and hobbyists alike due to its high performance and affordable price.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2183 $57.8495
645+ $0.1792 $115.5840
1,000+ $0.1736 $173.6000
1,380+ $0.1679 $231.7020
1,780+ $0.1624 $289.0720
2,385+ $0.1455 $347.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess