EN
  • EN
  • DE

74AHC126T14-13

Part No 74AHC126T14-13
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERTING 14TSSOP / Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 102304-74AHC126T14-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74AHC126
Introduction Date January 18, 2013
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74AHC126T14-13 CAD Model

Description

The 74AHC126T14-13 is a high-speed, CMOS quadruple bus buffer gate with 3-state outputs, manufactured by Diodes Incorporated. This integrated circuit is designed to be used in applications where a high-drive, non-inverting buffer is required. Each buffer has a separate output enable pin that must be high to activate the output. When the output enable pin is low, the output is in a high-impedance state, which effectively disconnects the output from the circuit it is driving.

Key Features

  • Advanced High-Speed CMOS: The 74AHC126T14-13 is built using advanced high-speed CMOS technology, which provides the balance of high speed and low power consumption.
  • Quadruple Bus Buffer Gates: It includes four independent buffer gates, each with 3-state outputs, providing flexibility in various circuit configurations.
  • 3-State Outputs: The outputs can be put into a high-impedance state, allowing for bus-oriented applications and easier connection to a shared data line without causing contention.
  • Wide Operating Voltage Range: This device can operate over a wide voltage range from 2V to 5.5V, accommodating various logic levels and making it suitable for interfacing with both TTL and CMOS technologies.
  • High Noise Immunity: The 74AHC126T14-13 features a high level of noise immunity, typical of CMOS ICs, ensuring stable operation in noisy environments.
  • Low Power Consumption: Despite its high-speed operation, the device maintains low power dissipation, making it ideal for power-sensitive applications.
  • Output Drive Capability: It can drive up to 8 LSTTL loads, providing sufficient current for most standard applications.

Applications

The 74AHC126T14-13 is versatile and can be used in a variety of applications, including:

  • Bus driver or buffer applications in computer systems
  • Interfacing and level shifting between different logic families
  • Memory address drivers, clock drivers, and data transmission lines
  • Input/output port expansion
  • Control systems and data communication systems

Quality and Reliability

With Diodes Incorporated's commitment to quality, the 74AHC126T14-13 is designed to meet the stringent requirements of the electronics industry. It is available in a 14-pin TSSOP package, providing a compact footprint for space-constrained applications. The product is RoHS compliant and supports green manufacturing processes, reflecting the company's dedication to environmental responsibility.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1385 $50.5525
880+ $0.1137 $100.0560
1,365+ $0.1101 $150.2865
1,880+ $0.1066 $200.4080
2,430+ $0.1030 $250.2900
3,250+ $0.0924 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess