EN
  • EN
  • DE

74AHC164D14

Part No 74AHC164D14
Manufacturer Diodes Incorporated
Catalog Logic - Shift Registers
Description LOGIC AHC STD 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 104397-74AHC164D14
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC164D14 CAD Model

Description

Diodes Incorporated 74AHC164D14: An Overview

The 74AHC164D14 from Diodes Incorporated is a high-speed, 8-bit serial-in/parallel-out shift register designed to provide efficient and reliable performance in a wide range of digital applications. This integrated circuit is part of the 74AHC family, which is renowned for its high-speed CMOS technology, offering a perfect balance between speed and power consumption.

The device features two serial data inputs (A and B) for parallel or serial entry, eight parallel outputs (Q0 to Q7), and a single clock input. Data is entered serially through either input A or B and is shifted out in parallel format on the rising edge of the clock pulse. This makes the 74AHC164D14 an ideal choice for applications requiring the conversion of serial data to parallel data, such as in microcontroller interfaces, digital signal processing, and data communication systems.

One of the key advantages of the 74AHC164D14 is its wide operating voltage range of 2V to 5.5V, which allows it to be used in various logic level environments. Additionally, the device boasts a low power consumption with a typical ICC of only 20µA, making it suitable for battery-operated and power-sensitive applications.

The 74AHC164D14 comes in a 14-pin SOIC package, which is compact and suitable for space-constrained applications. Its robust design ensures high durability and reliability, with protection against over-temperature and electrostatic discharge (ESD). This makes it a solid choice for industrial, consumer electronics, and automotive markets, where consistent performance and longevity are crucial.

Key features of the 74AHC164D14 include:

  • 8-bit serial-in, parallel-out shift register
  • Wide operating voltage range: 2V to 5.5V
  • High noise immunity
  • Low power dissipation
  • 14-pin SOIC package for compact footprint
  • Compliant with JEDEC standard no. 7A
  • ESD protection exceeds JESD 22

In summary, the 74AHC164D14 from Diodes Incorporated is a versatile and efficient solution for serial-to-parallel data conversion applications, offering a blend of high speed, low power consumption, and reliable performance in a compact package.

You May Also Be Interested in

Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess