EN
  • EN
  • DE

74AVC1T45FW3-7

Part No 74AVC1T45FW3-7
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIR X2DFN0910-6 / Voltage Level Translator Bidirectional 1 Circuit 1 Channel X2-DFN0910-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Diodes Incorporated
Series 74AVC
Package Tape & Reel
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.2 V ~ 3.6 V
Output Type Tri-State
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-XFDFN
Supplier Device Package X2-DFN0910-6
Base Product Number 74AVC1T45
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857737-74AVC1T45FW3-7
Ultra Librarian 3D Model Ultra Librarian 74AVC1T45FW3-7 CAD Model

Description

Diodes Incorporated 74AVC1T45FW3-7

The 74AVC1T45FW3-7 is a versatile, high-performance single-bit dual-supply voltage level translator from Diodes Incorporated. This compact device is designed to facilitate communication between systems operating at different voltage levels, making it an ideal solution for multi-voltage digital system applications. The 74AVC1T45FW3-7 ensures seamless data transfer between components, addressing the needs of modern electronics where interfacing between various logic levels is essential.

With its wide voltage range, the 74AVC1T45FW3-7 supports translation between 1.2V and 3.6V on the VCCA side, and 1.65V to 5.5V on the VCCB side, providing users with the flexibility to interface between low-voltage and higher-voltage digital systems. This level translator is specifically engineered to deliver high-speed operation with a maximum data rate that is not limited by the device, ensuring that it can keep up with fast communication protocols without becoming a bottleneck.

The 74AVC1T45FW3-7 comes in an ultra-small leadless DFN1410-6 (SOT1202) package, which is highly space-efficient, making it an excellent choice for space-constrained applications such as mobile devices, portable electronics, and IoT gadgets. Despite its small size, it offers robust performance, featuring a low on-state resistance that ensures minimal signal distortion and power loss.

One of the key features of this device is its auto-direction sensing capability, which eliminates the need for a direction control signal. This feature simplifies the design and reduces the complexity of the circuit, saving both time and resources during the development phase. Additionally, the 74AVC1T45FW3-7 is equipped with over-voltage tolerant I/Os, ensuring the device is protected even if the I/O lines exceed the supply voltage.

For applications that demand low power consumption, the 74AVC1T45FW3-7 excels with its power-down protection on inputs and outputs, which allows the input side to be driven to GND or VCC with no power supply present on the other side. This ensures that the device is not only energy-efficient but also reliable and secure in power-critical situations.

In summary, the 74AVC1T45FW3-7 from Diodes Incorporated is a highly reliable, efficient, and versatile level translator, making it an excellent choice for designers looking to bridge different voltage domains within their digital systems.

You May Also Be Interested in

ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.1153 $58.2265
1,225+ $0.0946 $115.8850
1,890+ $0.0917 $173.3130
2,605+ $0.0887 $231.0635
3,365+ $0.0859 $289.0535
4,505+ $0.0769 $346.4345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess