EN
  • EN
  • DE

74LVC2G32HD4-7

Part No 74LVC2G32HD4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE OR 2CH 2-INP DFN2010-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Diodes Incorporated
Series 74LVC
Package Tape & Reel
Product Status Active
Logic Type OR Gate
Number of Circuits 2
Number of Inputs 2
Features -
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 40 µA
Current - Output High, Low 32mA, 32mA
Input Logic Level - Low -
Input Logic Level - High -
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package X2-DFN2010-8
Package / Case 8-XFDFN
Base Product Number 74LVC2G32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371099-74LVC2G32HD4-7
Ultra Librarian 3D Model Ultra Librarian 74LVC2G32HD4-7 CAD Model

Description

Product Overview: 74LVC2G32HD4-7 from Diodes Incorporated

The 74LVC2G32HD4-7 is a high-performance, dual 2-input OR gate integrated circuit, designed and manufactured by Diodes Incorporated. This device is part of the 74LVC series, which is well-known for its low-voltage operation and compatibility with 3.3V and 5V systems. The product is designed to operate with a supply voltage range of 1.65V to 5.5V, making it suitable for a wide variety of applications in modern electronic systems.

Encased in a compact HD4 package, the 74LVC2G32HD4-7 is optimized for space-constrained applications. It features a 4-pin configuration that is easy to integrate into printed circuit boards. The small form factor does not compromise its performance, as it offers high-speed operation with a propagation delay typically less than 4.5ns when loaded with 50pF at 3.3V.

This OR gate IC is designed for high-speed Si-gate CMOS technology, which ensures low power consumption and minimizes power dissipation. The 74LVC2G32HD4-7 has an input voltage level tolerance that allows it to interface with multiple logic levels, making it an ideal choice for mixed-voltage applications. It also features 5V tolerant inputs, which enable the use of this device in a 5V input environment.

Diodes Incorporated has equipped the 74LVC2G32HD4-7 with multiple features to enhance its reliability and robustness. It includes over-voltage tolerant inputs, which protect the device against unexpected voltage spikes. Additionally, the product boasts an ESD protection that exceeds JESD 22, ensuring the integrated circuit's integrity against electrostatic discharges.

The 74LVC2G32HD4-7 is not only characterized by its performance and reliability but also by its versatility. It is widely used in various applications, including computing, telecommunications, consumer electronics, and industrial control systems. Whether you're designing a complex digital system or looking for a reliable component for your logic circuits, the 74LVC2G32HD4-7 from Diodes Incorporated is a choice worth considering for its excellent performance and integration ease.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and support documentation provided by Diodes Incorporated.

You May Also Be Interested in

ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1056 $50.1600
1,155+ $0.0866 $100.0230
1,790+ $0.0839 $150.1810
2,465+ $0.0812 $200.1580
3,185+ $0.0785 $250.0225
4,265+ $0.0704 $300.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,680 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess