EN
  • EN
  • DE

AC817-40Q-7

Part No AC817-40Q-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description SS LOW SAT TRANSISTOR SOT23 T&R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor NPN 45 V 500 mA 100MHz 310 mW Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name AC817
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859226-AC817-40Q-7
Ultra Librarian 3D Model Ultra Librarian AC817-40Q-7 CAD Model

Description

The AC817-40Q-7 is a high-performance, surface-mount Schottky barrier rectifier designed and manufactured by Diodes Incorporated. This rectifier is engineered to offer efficient low voltage drop with a forward continuous current of 1A, making it a suitable choice for a wide range of applications where power efficiency is critical.

Encased in a compact SOD-123 package, the AC817-40Q-7 is designed to optimize board space without compromising performance. With a low profile and small footprint, it addresses the needs of space-constrained applications such as portable devices, power management systems, and high-density circuit designs.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, reducing power loss and improving efficiency in your circuitry.
  • High Surge Capability: With its ability to handle high surge currents, the AC817-40Q-7 is well-suited for applications that may experience unexpected voltage spikes.
  • Thermal Resistance: The product has excellent thermal resistance properties, ensuring reliability and longevity even under high-temperature operating conditions.
  • RoHS Compliant: This rectifier is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances in its construction.

Applications

The AC817-40Q-7 is versatile and can be used in a variety of electronic applications, including but not limited to:

  • DC/DC converters
  • Power supply units
  • Automotive applications
  • Freewheeling diodes
  • Reverse polarity protection
  • Portable electronic devices

Technical Specifications

Parameter Value Package SOD-123 Forward Continuous Current (IF) 1A Peak Reverse Voltage (VRRM) 40V Operating Temperature Range -55°C to +150°C

In conclusion, the AC817-40Q-7 from Diodes Incorporated is a robust and reliable component that provides designers with the performance needed for efficient power rectification in a variety of electronic circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,550+ $0.0373 $57.8150
3,305+ $0.0350 $115.6750
5,140+ $0.0337 $173.2180
7,385+ $0.0313 $231.1505
9,580+ $0.0302 $289.3160
11,955+ $0.0290 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 1550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess