EN
  • EN
  • DE

AH1806-P-A

Part No AH1806-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 3SIP / Digital Switch Omnipolar Switch Open Drain Hall Effect 3-SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series -
Product Status Active
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±4.5mT Trip, ±4mT Release
Test Condition 25°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 16µA
Current - Output (Max) 2.5mA
Output Type Open Drain
Features -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package 3-SIP
Package / Case 3-SIP
Base Product Number AH1806
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375859-AH1806-P-A
Ultra Librarian 3D Model Ultra Librarian AH1806-P-A CAD Model

Description

Overview of Product AH1806-P-A from Diodes Incorporated

The AH1806-P-A is a high-performance, unipolar Hall effect switch IC fabricated by Diodes Incorporated, a renowned global manufacturer and supplier of high-quality semiconductor products. This integrated circuit is designed for versatile and efficient operation in a variety of applications where a reliable and sensitive magnetic sensing solution is required.

Key Features and Benefits

  • High Sensitivity: The AH1806-P-A offers high magnetic sensitivity, making it suitable for detecting weak magnetic fields with high precision.
  • Unipolar Switching: It operates as a unipolar switch, which means it switches on in the presence of a south pole magnetic field and turns off when the field is removed.
  • Low Power Consumption: Its design focuses on energy efficiency, which minimizes power consumption and extends battery life in portable applications.
  • Chopper Stabilized Design: The inclusion of chopper stabilization enhances stability and performance by reducing signal offset and drift caused by temperature changes and other environmental factors.
  • Robust Output: The open-drain output of the AH1806-P-A allows for flexible interfacing with other digital circuitry and provides robust signal switching.
  • Wide Operating Voltage Range: It can operate across a broad voltage range, accommodating various supply levels for different system designs.

Applications

The AH1806-P-A is ideal for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Position and proximity sensing
  • Brushless DC motor commutation
  • Flow meters
  • Contactless switches

Quality and Reliability

Diodes Incorporated ensures that the AH1806-P-A meets stringent quality standards, delivering reliability and performance that customers can trust. The IC is built with cutting-edge technology and subjected to rigorous testing to guarantee its functionality across various conditions and use cases.

Integrating the AH1806-P-A into your design will provide a compact, efficient, and dependable magnetic sensing solution that enhances the overall performance of your electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2911 $58.2200
485+ $0.2389 $115.8665
750+ $0.2315 $173.6250
1,035+ $0.2240 $231.8400
1,335+ $0.2164 $288.8940
1,790+ $0.1940 $347.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,835 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess