EN
  • EN
  • DE

AH3366Q-P-A

Part No AH3366Q-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Through Hole
Package 3-SIP, Formed Leads
Family Name AH3366
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AH3366Q-P-ADITB, AH3366Q-P-ADICT
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911269-AH3366Q-P-A
Ultra Librarian 3D Model Ultra Librarian AH3366Q-P-A CAD Model

Description

The AH3366Q-P-A is a high-performance, unipolar Hall effect switch IC designed and manufactured by Diodes Incorporated. This precision device is engineered to meet the stringent requirements of automotive and industrial applications, providing reliable and robust performance in a wide range of environments.

Key Features

  • High Sensitivity: The AH3366Q-P-A is equipped with a sensitive Hall effect plate that can detect magnetic fields with high accuracy, making it ideal for position and speed sensing applications.
  • Wide Operating Voltage Range: This IC operates over a broad voltage range from 3.0V to 28V, allowing for flexible integration into various circuit designs.
  • Output Type: It features an open-drain output which can be connected to a pull-up resistor to a suitable supply voltage for the application.
  • Temperature Range: The device is designed to operate within a temperature range of -40°C to +150°C, ensuring consistent performance under extreme conditions.
  • Robust Design: The AH3366Q-P-A is built to withstand harsh automotive environments. It is compliant with the AEC-Q100 Grade 0 automotive reliability standard.

Applications

The AH3366Q-P-A is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive position sensing
  • Speed detection in motors and fans
  • Proximity detection for safety systems
  • Industrial automation and control systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AH3366Q-P-A is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by the industry. Its robust construction and compliance with automotive-grade standards make it a reliable choice for designers looking to incorporate a dependable Hall effect sensor into their systems.

Ordering Information

The AH3366Q-P-A is available in a compact SOT23 package, making it easy to incorporate into space-constrained designs. For ordering or to request samples, please contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Need more? Email Us
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess