Product Overview: AH375-YL-13
The AH375-YL-13 from Diodes Incorporated is a robust and versatile Hall Effect Latch designed for a wide range of applications requiring a digital latch based on magnetic fields. This component is particularly well-suited for speed detection, position sensing, and proximity detection in various industrial and consumer products.
Key Features
- High Sensitivity: The AH375-YL-13 has been engineered to detect and respond to low levels of magnetic flux, making it highly sensitive and reliable in various operational conditions.
- Temperature Resistant: With an operating temperature range of -40°C to 85°C, this latch is capable of performing in extreme environmental conditions without compromising accuracy or reliability.
- Output Type: It features an open-drain output, which allows for simple interfacing with other electronic components and provides the flexibility for use in a wide range of circuit designs.
- Supply Voltage: The device operates within a supply voltage range of 3V to 28V, accommodating various power requirements and ensuring compatibility with both low and high-voltage systems.
- Chopper Stabilized Design: This design approach reduces the sensor's sensitivity to physical stress, temperature variations, and other environmental factors, thereby enhancing overall stability and performance.
Applications
The versatility of the AH375-YL-13 makes it suitable for an array of applications, including:
- Brushless DC motor commutation
- Flow meters
- Tachometers
- Encoders
- Position and proximity sensors
Quality and Compliance
Diodes Incorporated is committed to providing high-quality components that meet rigorous industry standards. The AH375-YL-13 is no exception, as it is compliant with RoHS directives, ensuring that it is free from hazardous substances and safe for use in electronics. Additionally, the product is encapsulated in a small and efficient SOT-23 package, which minimizes its footprint on printed circuit boards and facilitates integration into compact systems.
With its high sensitivity, temperature resistance, and flexible power requirements, the AH375-YL-13 from Diodes Incorporated stands out as a reliable choice for designers and engineers looking to incorporate magnetic sensing capabilities into their projects.