EN
  • EN
  • DE

AL1676-20AS7-13

Part No AL1676-20AS7-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description UNIVERSAL HIGH POWER FACTOR BUCK LED DRIVER | IC LED DRIVER OFFLINE 2A 7SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 8.5V
Voltage - Supply (Maximum) 18V
Voltage - Output 300V
Current - Output / Channel 2A
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SO
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 722139-AL1676-20AS7-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AL1676-20AS7-13 CAD Model

Description

The AL1676-20AS7-13 is a robust and efficient LED driver solution from the reputable semiconductor manufacturer, Diodes Incorporated. This device is specifically designed to cater to the needs of solid-state lighting applications, including residential, commercial, and industrial lighting systems. Its unique features and specifications make it an ideal choice for a wide range of LED lighting solutions.

Key Features:

  • Built-In 500V MOSFET: The AL1676-20AS7-13 integrates a high-voltage MOSFET, allowing it to handle a wide input voltage range and providing excellent power handling capability.
  • High Efficiency: With its optimized design, the device achieves high efficiency, which is crucial for reducing heat generation and improving the lifespan of lighting systems.
  • Dimming Capability: It supports both analog and PWM dimming methods, offering flexibility in controlling the brightness of LED lamps and luminaires.
  • Compact Footprint: The small form factor of the package enables designers to create compact lighting solutions without compromising on performance.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the LED driver against thermal-related issues and enhancing reliability.
  • Low Standby Power: It is designed to consume minimal power in standby mode, contributing to energy savings and meeting energy efficiency standards.

Applications:

  • Residential LED Lighting
  • Commercial LED Lighting
  • Industrial LED Lighting
  • LED Bulbs and Tubes
  • LED Downlights
  • Outdoor and Street Lighting

The AL1676-20AS7-13 from Diodes Incorporated stands out as a versatile and reliable LED driver, providing designers with a high-performance solution for a multitude of lighting applications. With its comprehensive protection features and efficient operation, this LED driver ensures that lighting systems deliver optimal performance with enhanced durability and minimal energy consumption.

You May Also Be Interested in

Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1237 $50.0985
990+ $0.1015 $100.4850
1,525+ $0.0984 $150.0600
2,105+ $0.0952 $200.3960
2,720+ $0.0920 $250.2400
3,640+ $0.0825 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess