EN
  • EN
  • DE

AL5814QMP-13

Part No AL5814QMP-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 15MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Linear
Topology -
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 60V
Voltage - Output 4V
Current - Output / Channel 15mA
Frequency -
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number AL5814
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368354-AL5814QMP-13
Ultra Librarian 3D Model Ultra Librarian AL5814QMP-13 CAD Model

Description

Introducing the AL5814QMP-13 Linear LED Driver

The AL5814QMP-13 from Diodes Incorporated is a highly efficient, precision linear LED driver designed to meet the rigorous demands of automotive and industrial lighting applications. This robust component offers a streamlined solution for driving LED lights with exceptional accuracy and simplicity.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it versatile for various applications.
  • Adjustable Output Current: It allows for precise control of the LED current from an external resistor, providing flexibility in lighting design.
  • High Power Capability: With its power capability, the AL5814QMP-13 can drive multiple LEDs in series, ensuring uniform brightness and color consistency.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the LEDs from overheating, enhancing the system's reliability and lifespan.
  • Automotive Qualified: This LED driver is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, ensuring performance under harsh conditions.

Applications:

The AL5814QMP-13 is perfectly suited for an array of lighting solutions, including:

  • Automotive interior and exterior lighting
  • Daytime running lights
  • Rear and indicator lights
  • Instrument cluster illumination
  • Industrial lighting systems

Efficiency and Reliability:

Efficiency is at the heart of the AL5814QMP-13 design. It minimizes power loss by operating as a linear driver, which translates to less heat generation and a reduced need for heat sinking. This, combined with its thermal protection feature, ensures that your lighting systems operate reliably over an extended period.

Easy Integration:

Integrating the AL5814QMP-13 into your design is made easy thanks to its compact PowerDI5060-8 package. This package is not only space-saving but also offers excellent power dissipation characteristics, making it an ideal choice for compact and high-density applications.

Overall, the AL5814QMP-13 LED driver from Diodes Incorporated stands out as a high-performance, reliable solution for modern LED lighting applications, offering designers a perfect blend of efficiency, precision, and durability.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess