EN
  • EN
  • DE

AL9910-5SP-13

Part No AL9910-5SP-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description UNIVERSAL HIGH VOLTAGE HIGH BRIGHTNESS LED DRIVER | IC LED DRIVER OFFLINE DIM 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Type AC DC Offline Switcher
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Voltage - Supply (Minimum) 15V
Voltage - Supply (Maximum) 500V
Frequency 25kHz ~ 300kHz
Dimming Analog, PWM
Applications Backlight, Lighting, Signage
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SO-EP
Family Part Number AL9910
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1143312-AL9910-5SP-13
Manufacturer Homepage www.diodes.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AL9910-5SP-13
Introduction Date January 27, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian AL9910-5SP-13 CAD Model

Description

The AL9910-5SP-13 is a high-performance, step-down DC/DC converter designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This device is particularly suitable for LED driving applications that require high efficiency, excellent thermal performance, and space-saving packaging.

Key Features

  • High Efficiency: The AL9910-5SP-13 boasts an efficiency rate that minimizes energy loss, making it an ideal choice for eco-friendly and energy-sensitive applications.
  • Wide Input Voltage Range: This device can operate over a broad input voltage range, accommodating various power supplies and ensuring versatility across different applications.
  • Integrated Switch: With an integrated high-side N-channel MOSFET, the AL9910-5SP-13 simplifies the circuit design and reduces external component count, leading to a compact and cost-effective solution.
  • Adjustable Output Current: Users can set the output current to meet specific requirements, providing flexibility and precision for driving LEDs or other loads.
  • Thermal Protection: Built-in thermal shutdown function ensures the device operates within safe temperature limits, protecting the circuit from overheating.

Applications

The AL9910-5SP-13 is particularly well-suited for a variety of lighting applications, including:

  • LED street lighting
  • Commercial and industrial lighting
  • General illumination
  • Architectural lighting

Package and Compliance

The device is offered in a compact SO-8EP package, which is designed to optimize the thermal performance and minimize the footprint on the PCB. The AL9910-5SP-13 is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Conclusion

With its high efficiency, wide input voltage range, integrated switch, and adjustable output current, the AL9910-5SP-13 from Diodes Incorporated is a versatile and reliable solution for a wide range of power conversion and LED driving applications. Its robust thermal protection and compliance with environmental standards make it a safe and responsible choice for designers looking to create sustainable and durable products.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6588 $58.4936
53+ $2.1817 $115.6301
82+ $2.1134 $173.2988
113+ $2.0453 $231.1189
147+ $1.9771 $290.6337
196+ $1.7726 $347.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess