EN
  • EN
  • DE

AP1084-1.8

Part No AP1084-1.8
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 180793-AP1084-1.8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1084-1.8 CAD Model

Description

Introducing the AP1084-1.8 Voltage Regulator from Diodes Incorporated

Diodes Incorporated presents the robust and reliable AP1084-1.8, a low dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 1.8V. This high-performance component is ideal for a wide range of applications, including computer motherboards, peripherals, and embedded systems, where stable voltage and efficient power management are critical.

Key Features:

  • Output Voltage: The AP1084-1.8 provides a steady 1.8V output, which is essential for sensitive electronic circuits that require a precise voltage level for optimal performance.
  • High Current Capability: With an ability to deliver up to 5A of continuous output current, this LDO regulator can handle high-demand applications with ease.
  • Low Dropout Voltage: The low dropout feature ensures that the regulator maintains a consistent output even when the input-to-output voltage differential is minimal, enhancing the overall efficiency of the system.
  • Thermal and Overcurrent Protection: The AP1084-1.8 is equipped with built-in thermal and overcurrent protection circuits, which safeguard the device and the system from excessive heat and current, prolonging the lifespan of both.
  • Adjustable Output: Although the AP1084-1.8 is designed to provide a fixed 1.8V output, it also offers the flexibility of an adjustable output version, catering to a broader range of design requirements.
  • Package Options: Available in TO-220, TO-263, and TO-252 packages, the AP1084-1.8 offers versatility for various PCB layouts and space constraints.

Applications:

The AP1084-1.8 is perfectly suited for a multitude of electronic applications, including but not limited to:

  • PC Motherboards
  • Graphic Cards
  • Network Systems
  • Storage Devices
  • Telecommunication Equipment

With its robust design, high current capability, and protection features, the AP1084-1.8 from Diodes Incorporated stands out as a reliable power management solution. Whether for industrial, commercial, or consumer electronics, this voltage regulator ensures your devices operate with stability and efficiency.

For detailed specifications, application notes, and further information, please refer to the official datasheet provided by Diodes Incorporated or contact their technical support team.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess