Product Overview: AP1117B-18T6R1 by Diodes Incorporated
The AP1117B-18T6R1 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of electronic applications.
Key Features:
- Output Voltage: The AP1117B-18T6R1 provides a fixed output voltage of 1.8V, which is suitable for low-voltage electronics requiring precise voltage regulation.
- High Current Capability: With a maximum output current of up to 1A, this regulator can support applications with moderate power demands.
- Low Dropout Voltage: The low dropout (LDO) feature ensures efficient operation, even when the input voltage is very close to the output voltage, minimizing power loss and improving overall system efficiency.
- Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage from overheating, ensuring long-term reliability.
- Current Limiting: The AP1117B-18T6R1 also incorporates current limiting to protect the regulator and the load from overcurrent conditions.
- Package Type: Available in a TO-263 (D2PAK) package, the regulator is designed for easy integration into a variety of circuit boards.
Applications:
The versatility of the AP1117B-18T6R1 makes it suitable for a diverse array of applications, including but not limited to:
- Consumer Electronics
- Computer Peripherals
- Networking Equipment
- Industrial Control Systems
- Battery-Powered Devices
Quality and Reliability:
Diodes Incorporated is committed to the highest standards of quality, and the AP1117B-18T6R1 is no exception. Every unit is rigorously tested to ensure it meets the stringent requirements for stability, performance, and longevity. Customers can trust the AP1117B-18T6R1 for their critical power regulation needs, benefiting from Diodes Incorporated's expertise in semiconductor design and manufacturing.
For detailed specifications, application notes, and additional resources, please visit the Diodes Incorporated website or contact their support team for further assistance.