EN
  • EN
  • DE

AP1117D18G-13-01

Part No AP1117D18G-13-01
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 180875-AP1117D18G-13-01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1117D18G-13-01 CAD Model

Description

Product Overview: AP1117D18G-13-01 from Diodes Incorporated

The AP1117D18G-13-01 is a high-performance, low-dropout linear voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of semiconductors. This regulator offers a fixed output voltage of 1.8V, making it suitable for a wide range of applications in consumer, computing, and industrial markets. The device is capable of delivering a continuous output current of up to 1A, ensuring reliable performance for power-sensitive circuits.

Constructed with an advanced circuit design, the AP1117D18G-13-01 boasts excellent transient response and stability, even with low ESR output capacitors. This feature is particularly beneficial in applications where voltage precision is critical, such as in sensitive analog circuits and microprocessor power supplies. The low dropout voltage of the regulator allows it to maintain regulation with minimal input-to-output voltage difference, reducing power loss and improving efficiency.

The AP1117D18G-13-01 comes in a green SOT-223 package, which is not only compact but also offers a low thermal resistance. This packaging enables the device to dissipate heat effectively, thus supporting its use in high-power density applications or environments with limited airflow. Furthermore, the SOT-223 package is RoHS-compliant, aligning with environmental standards that restrict hazardous substances in electronic components.

In terms of protection features, this voltage regulator includes built-in current limit and thermal shutdown mechanisms. These features safeguard the device and the systems it powers from damage due to excessive current or overheating conditions. Additionally, the AP1117D18G-13-01 has a low quiescent current, which minimizes the power consumed when the device is in standby mode, making it an energy-efficient choice for battery-powered applications.

Overall, the AP1117D18G-13-01 from Diodes Incorporated is a reliable and efficient solution for a diverse array of voltage regulation needs. Its robust design, combined with its protective features and energy efficiency, make it a valuable component in the design and production of modern electronic equipment.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9542 $73.9084
4+ $30.3222 $121.2888
6+ $29.3740 $176.2440
9+ $28.4269 $255.8421
11+ $27.4798 $302.2778
15+ $24.6362 $369.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess