Introducing the AP1117D33A Voltage Regulator from Diodes Incorporated
The AP1117D33A is a robust linear voltage regulator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This regulator is specifically engineered to deliver a fixed output voltage of 3.3V, making it an ideal component for stabilizing power supplies in a wide range of electronic devices.
With its impressive capability to regulate voltage over a wide range of input voltages and currents, the AP1117D33A ensures reliable performance for your circuits. The device can handle an input voltage from 4.75V to 15V, and it can supply an output current of up to 1A, which is sufficient for most low-power applications.
One of the key features of the AP1117D33A is its low dropout voltage, which enhances its efficiency in various applications. This low dropout characteristic means that the regulator can maintain a stable output voltage even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
The AP1117D33A comes in a TO-252 (DPAK) package, which is known for its compact size and excellent thermal performance. This packaging allows for efficient heat dissipation and makes the regulator suitable for surface-mount technology (SMT), providing a space-saving solution on printed circuit boards (PCBs).
Furthermore, the device includes several built-in protection features, such as over-temperature protection and short-circuit protection, which safeguard the regulator and the downstream components from potential damage due to abnormal operating conditions.
Whether you are designing power supplies for consumer electronics, telecommunications, or computer peripherals, the AP1117D33A voltage regulator from Diodes Incorporated is a reliable choice. Its combination of efficiency, thermal performance, and protection features make it an essential component for ensuring stable and reliable power in your electronic projects.
For detailed specifications and application information, be sure to consult the datasheet and technical documentation provided by Diodes Incorporated for the AP1117D33A voltage regulator.