Product Overview: AP1117E18GZ-13 from Diodes Incorporated
The AP1117E18GZ-13 is a high-performance low-dropout linear voltage regulator designed and produced by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This regulator is specifically engineered to deliver a stable and reliable 1.8V output voltage, making it an ideal choice for a wide range of electronic applications that require consistent power delivery.
Key Features
- Output Voltage: The device provides a fixed output voltage of 1.8V, which is optimal for powering sensitive electronic circuits that require a precise voltage level for optimal performance.
- High Current Capability: With an ability to deliver up to 1A of continuous output current, the AP1117E18GZ-13 can support applications with moderate to high power demands.
- Low Dropout Voltage: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall efficiency.
- Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the application from damage due to overheating or excessive current draw.
- Package Type: The regulator is available in a TO-252 (DPAK) package, which is suitable for surface-mount technology and offers a compact footprint for space-constrained designs.
Applications
The AP1117E18GZ-13 is versatile and can be used in a variety of applications, including but not limited to:
- Consumer Electronics: such as set-top boxes, audio/video equipment, and home appliances.
- Computing Devices: including laptops, desktops, and servers where stable voltage levels are critical for system reliability.
- Telecommunication Systems: for powering RF devices, base stations, and other communication infrastructure components.
- Industrial Equipment: providing reliable power in factory automation, instrumentation, and control systems.
With its robust design, the AP1117E18GZ-13 from Diodes Incorporated stands out as a reliable power management solution that ensures device safety and efficiency, making it a preferred choice for engineers and designers seeking a dependable voltage regulator for their electronic projects.