Product Overview: AP1117E50LA-13 from Diodes Incorporated
The AP1117E50LA-13 is a high-performance low-dropout voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This regulator offers a fixed output voltage of 5.0V, making it an ideal choice for a wide range of applications that require a stable and reliable power source.
Key Features
- Output Voltage: The device provides a fixed output of 5.0 volts, which is suitable for powering 5V logic and microcontroller circuits.
- High Efficiency: With its low dropout voltage, the AP1117E50LA-13 ensures efficient use of power, which is crucial for battery-operated devices.
- Current Capacity: It can deliver up to 1A of continuous output current, catering to moderate power demands.
- Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
- Short Circuit Protection: This regulator is equipped with current limiting and short circuit protection, ensuring the safety of the device and the connected load under fault conditions.
- Package: The AP1117E50LA-13 comes in a TO-252 (DPAK) package, which is suitable for surface mount technology and occupies minimal space on a printed circuit board.
Applications
The AP1117E50LA-13 voltage regulator is versatile and can be used in various electronic applications, including:
- Consumer Electronics
- Computer Systems
- Telecommunication Equipment
- Industrial Controls
- Portable Devices
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AP1117E50LA-13 is no exception. It is designed to meet the stringent requirements of the industry, ensuring that it performs consistently across different operating conditions. The device's robustness is further backed by its compliance with RoHS directives, making it an environmentally friendly choice for modern electronic designs.
In conclusion, the AP1117E50LA-13 from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient voltage regulator. Its combination of features, including low dropout performance, thermal protection, and current limiting capabilities, make it a valuable component in any power management solution.