Product Overview: AP1122IEG-13
The AP1122IEG-13 is a high-performance linear voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This component is engineered to deliver a stable and reliable voltage supply, making it an essential part of power management solutions across a wide range of electronic applications.
Key Features:
- Output Voltage: The AP1122IEG-13 offers a fixed output voltage, providing precise voltage regulation to ensure consistent performance of the electronic system it is integrated into.
- Current Capability: This voltage regulator is capable of supplying up to 1A of output current, suitable for moderate power requirements in various circuits.
- Dropout Voltage: It features a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is only slightly higher than the output voltage.
- Package Type: Housed in a TO-252 (DPAK) package, the AP1122IEG-13 is designed for surface-mount technology (SMT), which makes it suitable for compact and high-density PCB designs.
- Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, thus ensuring a longer operational lifespan and increased reliability.
- Current Limiting: Its integrated current limiting function protects the regulator and the load from excessive current that could potentially cause harm.
Applications:
The AP1122IEG-13 is versatile and can be used in a variety of electronic devices and systems. Some common applications include:
- Consumer Electronics: Televisions, audio equipment, and home appliances.
- Computing Devices: Desktop and laptop computers, printers, and other peripherals.
- Telecommunications: Mobile phones, network equipment, and other communication devices.
- Industrial Equipment: Automation systems, power tools, and instrumentation.
With its robust design and reliable performance, the AP1122IEG-13 from Diodes Incorporated is an excellent choice for designers and engineers looking for a dependable voltage regulation solution. Its combination of features ensures that it can meet the stringent requirements of modern electronic devices and contribute to their efficient and stable operation.