EN
  • EN
  • DE

AP1128S

Part No AP1128S
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description Linear Regulator Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 180957-AP1128S
Popularity Low
Supply and Demand Status Limited
Family Name AP1128
Introduction Date July 19, 2005
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP1128S CAD Model

Description

The AP1128S from Diodes Incorporated is a robust, high-performance linear voltage regulator designed to deliver a stable power supply in a variety of electronic applications. This regulator is capable of providing an output current of up to 1A, making it a suitable choice for medium-power needs. Its versatility allows it to be integrated into a wide range of products, from consumer electronics to industrial equipment.

Key Features

  • Output Current: The AP1128S can deliver a continuous output current of up to 1A, which is ideal for handling moderate power requirements in electronic circuits.
  • Low Dropout Voltage: With its low dropout voltage, this regulator maintains efficiency and ensures a stable output even when the input-to-output voltage differential is minimal.
  • Thermal Protection: The device includes built-in thermal protection that automatically shuts down the regulator if the internal temperature exceeds safe operating limits, thereby preventing thermal damage.
  • Wide Operating Voltage Range: The AP1128S operates over a broad voltage range, accommodating various input voltages and providing flexibility for different design specifications.
  • Adjustable Output: Users have the ability to adjust the output voltage to meet specific requirements, providing a custom solution for each application.
  • High Accuracy: This voltage regulator offers high accuracy in output voltage, ensuring that sensitive electronic components receive a precise and stable voltage supply.
  • Package Options: The AP1128S is available in several package options, allowing for easy integration into diverse PCB layouts.

Applications

The AP1128S is suitable for a wide range of applications, including:

  • Consumer Electronics: DVD players, televisions, and audio equipment
  • Computer and Office Equipment: Printers, scanners, and power supplies
  • Telecommunications: Wireless infrastructure, modems, and routers
  • Industrial: Automation systems, instrumentation, and control panels

In conclusion, the AP1128S linear voltage regulator from Diodes Incorporated is a reliable and efficient solution for managing power in electronic devices. Its combination of high output current, low dropout voltage, and thermal protection makes it an excellent choice for designers seeking a versatile power management component.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess