Introducing the AP139-33WA Voltage Regulator from Diodes Incorporated
The AP139-33WA is a highly efficient, low-dropout linear voltage regulator designed by the renowned semiconductor manufacturer, Diodes Incorporated. This compact and reliable component is an ideal solution for applications requiring a regulated output voltage with low power consumption and minimal voltage drop.
Key Features
- Output Voltage: The AP139-33WA provides a fixed output voltage of 3.3V, which is essential for consistent performance in electronic circuits.
- High Accuracy: This regulator offers excellent output voltage accuracy, ensuring stable operation for sensitive electronic devices.
- Low Dropout: With its low dropout feature, the AP139-33WA can maintain regulation with a minimal difference between the input and output voltages, making it highly efficient in battery-powered applications.
- Current Capacity: It is capable of delivering up to 300mA of continuous output current, suitable for a wide range of low-power devices.
- Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
- Short-Circuit Protection: The AP139-33WA includes short-circuit protection to safeguard the regulator and connected components from potential damage due to excessive current flow.
- Package Options: It is available in a small SOT-23 package, making it an excellent choice for space-constrained applications.
Applications
The AP139-33WA is versatile and can be used in various electronic systems, including:
- Portable and battery-powered devices
- Wireless communication equipment
- Consumer electronics
- Microcontroller power supplies
- Personal digital assistants (PDAs) and handheld instruments
With its combination of features, the AP139-33WA from Diodes Incorporated is a top choice for design engineers looking for a reliable voltage regulator to maintain stable operation in their electronic designs. Its high accuracy, low dropout, and protection features ensure that it can meet the rigorous demands of modern electronic applications.