EN
  • EN
  • DE

AP1501-50K5L-13

Part No AP1501-50K5L-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A TO263-5L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Cut Reel
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 129827-AP1501-50K5L-13
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1501-50K5L-13 CAD Model

Description

Introducing the AP1501-50K5L-13 by Diodes Incorporated

The AP1501-50K5L-13 is a versatile and robust adjustable step-down/step-up voltage regulator designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This component is engineered to cater to a wide array of applications, ranging from consumer electronics to industrial systems, providing a reliable power management solution.

Key Features

  • Output Voltage: The device offers an adjustable output voltage range, making it highly adaptable for various circuit requirements. It is capable of delivering a steady 5V output, ensuring stable operation for connected components.
  • Current Rating: With a substantial output current capability of up to 1.5A, the AP1501-50K5L-13 can power a broad spectrum of devices, from small sensors to more demanding ICs.
  • Package Type: Housed in a TO-263 package, the regulator boasts a compact form factor that is suitable for space-constrained applications while providing excellent thermal performance.
  • Thermal Protection: The device is equipped with built-in thermal shutdown protection, which safeguards it against potential damage from overheating, thus enhancing its reliability and longevity.
  • Frequency: It operates at a fixed switching frequency of 150kHz, which facilitates the use of smaller external components, reducing the overall solution size and cost.

Applications

The AP1501-50K5L-13 is ideal for a diverse range of applications. Its efficiency and power capacity make it suitable for:

  • Power supplies for consumer electronics such as TVs, VCRs, and computers.
  • Industrial equipment requiring stable voltage regulation.
  • Battery-powered devices where efficient power conversion is critical.
  • Telecommunications infrastructure that demands reliable power management.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the AP1501-50K5L-13 is no exception. It is designed to meet rigorous industry standards for performance and reliability, ensuring that it can withstand the demands of various operating environments. With its combination of features, the AP1501-50K5L-13 is an excellent choice for designers looking for a dependable voltage regulation solution.

For detailed specifications and application notes, please refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8824 $61.7680
160+ $0.7242 $115.8720
250+ $0.7011 $175.2750
345+ $0.6791 $234.2895
445+ $0.6560 $291.9200
590+ $0.5891 $347.5690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess