EN
  • EN
  • DE

AP1501T5RL

Part No AP1501T5RL
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 40V Synchronous Step Down Single-Out 1.23V to 37V 3A 5-Pin(5+Tab) TO-220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181083-AP1501T5RL
Popularity Low
Supply and Demand Status Limited
Family Name AP1501
Introduction Date May 15, 2003
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP1501T5RL CAD Model

Description

Product Overview: AP1501T5RL by Diodes Incorporated

The AP1501T5RL is a highly-efficient, step-down voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This component is well-suited for a variety of applications, ranging from consumer electronics to industrial systems, where a stable and reliable voltage conversion is required.

Key Features

  • Adjustable Output Voltage: The AP1501T5RL offers an adjustable output voltage range, allowing for customization according to specific circuit requirements. This flexibility makes it an ideal choice for a wide array of electronic devices.
  • High Efficiency: With its ability to deliver high efficiency, this voltage regulator ensures minimal power loss during operation, which is crucial for energy-sensitive applications.
  • Thermal Shutdown Protection: The device includes built-in thermal shutdown protection to prevent overheating, thereby enhancing the overall safety and longevity of the product.
  • Current Limit Protection: It also features current limit protection, safeguarding the device and the downstream components from excessive current conditions.
  • Wide Input Voltage Range: The input voltage range is broad, accommodating various input sources and ensuring compatibility with different system designs.
  • Package Type: The AP1501T5RL comes in a T5 package, which is known for its compact size and ease of integration into space-constrained designs.

Applications

The versatile nature of the AP1501T5RL makes it suitable for a multitude of applications, including but not limited to:

  • Power Supplies
  • Consumer Electronics
  • Telecommunication Equipment
  • Computers and Computer Peripherals
  • Industrial Equipment

With its robust design and comprehensive protection features, the AP1501T5RL from Diodes Incorporated is a reliable choice for designers looking to implement an efficient power management solution. Its adaptability and high-performance characteristics ensure that it meets the stringent requirements of modern electronic systems.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Diodes Incorporated website or contact their customer support for further assistance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess