EN
  • EN
  • DE

AP1533SG-13

Part No AP1533SG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.8A 8SOIC / Conv DC-DC 4V to 23V Step Down Single-Out 0.8V to 23V 1.8A 2W 8-Pin SOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 23V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 23V
Output Current 1.8A
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 078340-AP1533SG-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AP1533
Introduction Date July 11, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian AP1533SG-13 CAD Model

Description

Product Overview: AP1533SG-13

The AP1533SG-13 is a high-performance, adjustable frequency, pulse width modulation (PWM) synchronous buck (step-down) DC-DC converter, designed and manufactured by Diodes Incorporated. This efficient power management integrated circuit is engineered to deliver a continuous load current of up to 2A with excellent line and load regulation. The AP1533SG-13 is an ideal solution for a variety of applications, including consumer electronics, telecommunications, and industrial systems that require precise voltage regulation and power efficiency.

Key Features

  • Output Voltage: The device offers an adjustable output voltage range from 0.925V to 15V, allowing for versatile use in different circuit designs.
  • High Efficiency: With its synchronous rectification topology, the AP1533SG-13 achieves high efficiency, reducing heat dissipation and improving system reliability.
  • Frequency Adjustment: The switching frequency is adjustable from 300kHz to 2MHz, enabling designers to optimize the size of external components and the performance of the power supply.
  • Protection Features: It comes with built-in over-current protection, under-voltage lockout, and thermal shutdown, safeguarding the device and the system it powers from various fault conditions.
  • Soft-Start Function: The integrated soft-start feature minimizes inrush current during startup, contributing to the stability of the power supply.
  • Compact Package: Housed in a small SOP-8 package, the AP1533SG-13 is suitable for space-constrained applications.

Applications

  • Consumer Electronics (e.g., Set-Top Boxes, LCD TVs)
  • Networking and Telecommunications Equipment
  • Computing Peripherals
  • Industrial and Medical Equipment

The AP1533SG-13 by Diodes Incorporated stands out for its combination of flexibility, efficiency, and protection, making it an excellent choice for designers looking to optimize their power management solutions. Its robust feature set ensures that it can adapt to a wide range of applications while maintaining performance and reliability.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess