The AP1609SG-13 is a highly efficient, precision current-regulated charge pump LED driver IC manufactured by Diodes Incorporated. This device is designed to drive a string of white LEDs, which are commonly used for backlighting in portable devices such as smartphones, tablets, and handheld gaming consoles. The AP1609SG-13 is well-suited for applications that require uniform intensity and brightness across the LED array.
Key Features
- Input Voltage Range: The IC operates on a wide input voltage range from 2.7V to 5.5V, making it versatile for various battery-operated devices.
- High Efficiency: It employs a fractional charge pump with 1x, 1.5x, or 2x gain, ensuring high power efficiency and extended battery life.
- Adjustable Brightness: Brightness control is achieved through a PWM input, allowing for precise control over the backlight intensity.
- Low Noise Operation: The IC features a soft-start mode that minimizes inrush current and reduces noise during startup.
- Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits.
- Compact SOT-23 Package: The small form factor of the SOT-23 package makes it ideal for space-constrained applications.
Applications
The AP1609SG-13 is perfect for driving LEDs in a variety of lighting applications, especially where consistent and reliable performance is crucial. Its primary applications include:
- Mobile phone backlighting
- Portable media player screens
- GPS and handheld device displays
- Automotive dashboard and interior lighting
- General LED illumination
Product Summary
The AP1609SG-13 LED driver IC is an exemplary solution for designers looking to implement a compact, efficient, and reliable backlighting or general LED driving solution in their products. With its adjustable brightness, wide input voltage range, and built-in safety features, it is engineered to meet the stringent requirements of modern portable electronics. Diodes Incorporated's commitment to quality ensures that the AP1609SG-13 provides a high-performance, cost-effective option for a wide range of LED driving applications.