EN
  • EN
  • DE

AP1682EMTR-G1

Part No AP1682EMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description SINGLE STAGE PRIMARY SIDE REGULATION PFC CONTROLLER FOR LED DRIVER | IC LED DRIVER OFFL SWITCHER 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Type AC DC Offline Switcher
Internal Switch(s) No
Voltage - Supply (Minimum) 9V
Voltage - Supply (Maximum) 21V
Applications Lighting
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1145430-AP1682EMTR-G1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1682EMTR-G1 CAD Model

Description

Product Overview: AP1682EMTR-G1 by Diodes Incorporated

The AP1682EMTR-G1 is a cutting-edge LED driver IC designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This high-efficiency driver IC is specifically engineered for solid-state lighting applications and is well-suited for both commercial and residential LED lighting solutions.

At the heart of the AP1682EMTR-G1 is a buck converter topology that enables it to deliver a constant current output, ensuring uniform brightness and enhancing the longevity of the LED array. The device operates over a wide input voltage range, making it versatile for various power supply configurations and capable of handling fluctuations in power input without compromising the light output quality.

One of the standout features of the AP1682EMTR-G1 is its high level of integration. The IC incorporates features such as over-temperature protection, under-voltage lockout, and short-circuit protection, which safeguard the LEDs and the driver from potential damage due to abnormal operating conditions. This not only ensures the safety of the lighting system but also contributes to the reduction of additional external components, leading to a more compact and cost-effective design.

The AP1682EMTR-G1 also boasts excellent electromagnetic compatibility (EMC) performance. This minimizes interference with other electronic devices and complies with global EMC regulations, making it a reliable choice for a wide range of lighting applications.

Designed with efficiency in mind, the AP1682EMTR-G1 supports high power factor and low total harmonic distortion (THD) across a broad load range. This energy-efficient operation not only reduces energy consumption but also contributes to meeting energy conservation standards globally.

Available in a compact SOP-8 package, the AP1682EMTR-G1 is easy to integrate into various LED lighting designs, including bulb lights, tube lights, and panel lights. Its robust design, combined with Diodes Incorporated's reputation for quality and reliability, makes the AP1682EMTR-G1 an excellent choice for manufacturers looking to enhance their LED lighting solutions.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3763 $50.8005
325+ $0.3088 $100.3600
505+ $0.2992 $151.0960
695+ $0.2895 $201.2025
895+ $0.2799 $250.5105
1,200+ $0.2509 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess