EN
  • EN
  • DE

AP2121N-2.8TRG1

Part No AP2121N-2.8TRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 200MA SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Voltage - Output (Min/Fixed) 2.8V
Maximum Dropout Voltage 0.5V at 200mA
Current - Output 200mA
Current - Quiescent (Iq) 50μA
PSRR 70dB (1kHz)
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802481-AP2121N-2.8TRG1
Ultra Librarian 3D Model Ultra Librarian AP2121N-2.8TRG1 CAD Model

Description

Product Overview: AP2121N-2.8TRG1 by Diodes Incorporated

The AP2121N-2.8TRG1 is a high-performance, low-dropout linear regulator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This voltage regulator is specifically engineered to deliver a fixed output voltage of 2.8V with outstanding accuracy and stability, making it an ideal choice for a wide range of applications that require a reliable power supply.

Key Features

  • Output Voltage: The AP2121N-2.8TRG1 provides a fixed output voltage of 2.8V, suitable for powering sensitive electronic circuits.
  • High Accuracy: This regulator offers excellent accuracy, ensuring the output voltage remains stable under various conditions.
  • Low Dropout: With its low dropout performance, the AP2121N-2.8TRG1 maintains regulation even when the supply voltage is close to the output voltage, which is beneficial for battery-operated devices.
  • Current Limiting: It features built-in current limiting to protect the device and the load from overcurrent conditions.
  • Thermal Shutdown: The thermal shutdown feature safeguards the regulator from overheating, enhancing its reliability and lifespan.
  • Low Quiescent Current: The device has a low quiescent current, making it suitable for battery-powered applications where power efficiency is crucial.
  • Package: The AP2121N-2.8TRG1 comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The AP2121N-2.8TRG1 is versatile and can be used in a variety of electronic devices. Its stable performance and low power consumption make it particularly well-suited for portable and battery-powered applications, such as:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Devices
  • Cameras
  • Medical Devices

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AP2121N-2.8TRG1 is manufactured with the highest standards to ensure it meets the stringent requirements of industrial and consumer applications. Customers can trust this regulator for its performance, durability, and consistency.

With its combination of features, the AP2121N-2.8TRG1 from Diodes Incorporated stands out as a reliable and efficient solution for voltage regulation needs in a broad spectrum of electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess