Introducing the AP2125KS-3.3TRE1 LDO Voltage Regulator
The AP2125KS-3.3TRE1 is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This efficient component is engineered to deliver a stable and precise 3.3V output voltage, which is ideal for sensitive electronic applications requiring consistent power supply.
Key Features
- Output Voltage: Fixed at 3.3V, providing a stable and reliable source of power for your circuits.
- High Accuracy: Output voltage accuracy is maintained within ±1.5%, ensuring precise regulation for critical applications.
- Low Dropout: With a low dropout voltage, this LDO can operate efficiently even when the input voltage is close to the output voltage, enhancing system performance.
- High Current Capacity: Capable of supplying up to 300mA of output current, suitable for a wide range of electronic devices.
- Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating.
- Current Limit Protection: Built-in current limit safeguards the regulator and the load from excessive input currents.
- Package: Available in a compact SOT-25 package, making it suitable for space-constrained applications.
Applications
The AP2125KS-3.3TRE1 is versatile and can be used in a variety of applications, including:
- Battery-powered devices
- Portable electronics
- Microcontroller power supply
- Wireless communication devices
- Medical equipment
Why Choose the AP2125KS-3.3TRE1?
For designers and engineers looking for a reliable power management solution, the AP2125KS-3.3TRE1 offers the perfect blend of performance, precision, and compactness. With its high accuracy, low dropout, and robust protection features, this LDO ensures your devices operate smoothly and reliably. Whether you are working on consumer electronics or industrial applications, the AP2125KS-3.3TRE1 is an excellent choice for maintaining a clean and stable power supply.
Overall, the AP2125KS-3.3TRE1 from Diodes Incorporated stands out as a high-quality component that meets the stringent requirements of modern electronic systems, offering both efficiency and durability.