EN
  • EN
  • DE

AP2191HWG-7

Part No AP2191HWG-7
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Hi Side Single 5.5V 2.1A 5-Pin SOT-25 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045312-AP2191HWG-7
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP2191HWG-7 CAD Model

Description

Product Overview: AP2191HWG-7

The AP2191HWG-7 is a high-performance, single-channel current-limited integrated high-side power switch from Diodes Incorporated, designed for USB and other hot-swap applications. This compact, efficient device is optimized to manage power distribution and protection in a variety of electronic systems.

Key Features

  • Current Limiting: The AP2191HWG-7 provides precise current limiting to protect the host device from over-current conditions. It is capable of delivering a continuous output current of up to 1.2A, making it suitable for a wide range of applications.
  • Fast Transient Response: The device is engineered with a fast transient response, which is essential for maintaining stability in dynamic load conditions.
  • Reverse Current Blocking: This feature prevents any reverse current flow from the output to the input when the switch is powered off, ensuring the integrity of the power path.
  • Thermal Shutdown Protection: The built-in thermal shutdown mechanism protects the device from overheating, enhancing the reliability and longevity of both the AP2191HWG-7 and the system it is used within.
  • Controlled Rise Time: The AP2191HWG-7 is designed with a controlled rise time to reduce inrush current, which minimizes the likelihood of nuisance trips during hot-swapping or plug-in events.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the power switch operates correctly by turning off the output when the input voltage drops below a certain threshold.

Applications

The versatility of the AP2191HWG-7 makes it ideal for a range of applications, including:

  • USB port power supply and distribution
  • Hot-swap power management
  • Peripheral power control
  • Portable and battery-powered equipment
  • Industrial and automotive systems

Package and Availability

The AP2191HWG-7 is available in a small SOT-25 package, which is suitable for space-constrained applications. The device operates over a wide temperature range, making it a robust choice for various operating environments. For detailed specifications, availability, and ordering information, please refer to the Diodes Incorporated website or contact their sales team.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess