The AP2317R-2.5TRE1 is a high-performance, low-dropout linear regulator offered by Diodes Incorporated, a leading manufacturer in the semiconductor market. This regulator is designed to deliver a fixed output voltage of 2.5V with an output current of up to 600mA, making it an ideal solution for a wide range of electronic applications that require a stable and reliable power supply.
Key Features
- Output Voltage: Fixed 2.5V with high accuracy
- Output Current: Capable of delivering up to 600mA
- Low Dropout: Excellent performance with very low dropout voltage
- High Efficiency: Minimizes power loss and improves overall system performance
- Thermal Protection: Over-temperature protection ensures device safety under high-load conditions
- Current Limit Protection: Built-in current limit to protect the device and the load from overcurrent conditions
- Package: Available in a small footprint package (SOT-25), suitable for space-constrained applications
Applications
The AP2317R-2.5TRE1 is versatile and can be used in various applications including, but not limited to:
- Portable Devices
- Wireless Communication Equipment
- Power Management for Consumer Electronics
- Computer Peripherals
- IoT Devices
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The AP2317R-2.5TRE1 is manufactured with rigorous standards, ensuring reliable operation and longevity in the field. It is RoHS compliant and designed to meet the requirements of a variety of industry standards, which makes it a trusted choice for engineers and designers looking for a dependable power management solution.
Ordering Information
The AP2317R-2.5TRE1 is available for order in tape and reel form, making it suitable for automated assembly processes. For further information or to place an order, please contact Diodes Incorporated or an authorized distributor.