EN
  • EN
  • DE

AP3427DNTR-G1

Part No AP3427DNTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 10UDFN / Switching Regulator IC Output 10-WFDFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package U-DFN3030-10
Base Product Number AP3427
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 861390-AP3427DNTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3427DNTR-G1 CAD Model

Description

The AP3427DNTR-G1 is a highly efficient, low quiescent current step-down converter from Diodes Incorporated, designed to meet the rigorous power requirements of modern portable and battery-operated electronics. This power management integrated circuit (PMIC) is an ideal choice for applications where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: With its advanced design, the AP3427DNTR-G1 offers an excellent efficiency rate, which helps in extending battery life in portable devices.
  • Low Quiescent Current: The device boasts a low quiescent current that minimizes standby power consumption, making it suitable for power-sensitive applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to match the voltage requirements of various loads.
  • Power Good Output: This feature provides a real-time indication of the output status, which is critical for systems that require reliable power sequencing.
  • Thermal Shutdown Protection: The built-in thermal shutdown function protects the device from overheating, thereby enhancing system reliability.
  • Overcurrent Protection: The AP3427DNTR-G1 includes overcurrent protection to prevent damage from excessive current draw.

Applications

The AP3427DNTR-G1 is versatile and can be used in a wide range of applications. It is particularly well-suited for portable devices due to its small footprint and power efficiency. Common applications include:

  • Smartphones and Tablets
  • Wireless Communication Devices
  • Portable Media Players
  • GPS Devices
  • Digital Cameras
  • Wearable Technology

Package and Availability

The AP3427DNTR-G1 is available in a compact, leadless DFN2020-6 package, which is optimized for space-constrained applications. The product is offered in tape and reel packaging, facilitating efficient handling and manufacturing. Its robust design and comprehensive feature set make it a reliable and energy-efficient solution for a variety of power management challenges in modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess