EN
  • EN
  • DE

AP5010SG-13

Part No AP5010SG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK / Switching Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348907-AP5010SG-13
Ultra Librarian 3D Model Ultra Librarian AP5010SG-13 CAD Model

Description

The AP5010SG-13 is a high-performance, synchronous rectified, step-down converter designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is engineered to deliver efficiency and stability, making it an ideal solution for a wide range of applications including consumer electronics, networking devices, and industrial systems.

Key Features

  • High Efficiency: The AP5010SG-13 utilizes synchronous rectification to achieve high conversion efficiency, which is crucial for minimizing heat generation and power loss in compact electronic designs.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage that can be tailored to the needs of the specific application, providing design flexibility.
  • Integrated MOSFETs: With internal power MOSFETs, the AP5010SG-13 simplifies the circuit design and reduces external component count, leading to a more compact and cost-effective power solution.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power supplies and ensuring compatibility with diverse operating conditions.
  • Protection Features: It includes multiple protection features such as over-current protection (OCP), over-voltage protection (OVP), and thermal shutdown, enhancing the reliability and safety of the end application.

Applications

The AP5010SG-13 is versatile and can be used in a variety of applications. Its efficiency and power handling capabilities make it particularly well-suited for:

  • Power management in consumer electronics like set-top boxes, LCD TVs, and portable devices.
  • Point-of-load (POL) conversions in networking equipment such as routers, switches, and network attached storage (NAS) devices.
  • Industrial applications that require reliable and efficient DC-DC conversion.

Package and Availability

The AP5010SG-13 is offered in a compact SO-8 package, which is designed to meet the space constraints of modern electronic devices. Its standard package format ensures compatibility with typical manufacturing processes, facilitating easy integration into a wide range of products. For availability, pricing, and additional details, please contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess